location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 512MB RAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7106195
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946483658
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 11:44:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 512MB RAM :
The long product name of Epson 512MB RAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB RAM
More>>>
Short summary description Epson 512MB RAM:
This short summary of the Epson 512MB RAM data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 512MB RAM, 512 MB, Epson AcuLaser C3900TN Epson AcuLaser C3900N Epson AcuLaser C3900DTN Epson AcuLaser C3900DN..., United Kingdom, 1 pc(s), 15 mm, 147 mm

Long summary description Epson 512MB RAM:
This is an auto-generated long summary of Epson 512MB RAM based on the first three specs of the first five spec groups.

Epson 512MB RAM. Capacity: 512 MB, Compatibility: Epson AcuLaser C3900TN Epson AcuLaser C3900N Epson AcuLaser C3900DTN Epson AcuLaser C3900DN..., Country of origin: United Kingdom. Quantity per pack: 1 pc(s), Package width: 15 mm, Package depth: 147 mm. Quantity per pallet: 50 pc(s)

Features
Capacity *
512 MB
Compatibility *
Epson AcuLaser C3900TN Epson AcuLaser C3900N Epson AcuLaser C3900DTN Epson AcuLaser C3900DN AcuLaser CX37DTNF AcuLaser CX37DTN AcuLaser CX37DNF AcuLaser CX37DN
Country of origin
United Kingdom
Packaging data
Quantity per pack
1 pc(s)
Package width
15 mm
Package depth
147 mm
Package height
100 mm
Logistics data
Quantity per pallet
50 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)