location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUBBIES01B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867205075
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:54
The date of the most recent change of this product data-sheet in Icecat.
Conceptronic HUBBIES01B user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 1 x USB 3.0 port and 2 x USB 2.0 ports to your USB Type-C devices
  • - USB 3.0 super speed (5Gb/s)
  • - Simple Plug-and-Play installation
Long product name Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black :
The long product name of Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Type-C - 1-Port USB 3.0 + 2-Port USB 2.0, 5 Gbps, Black
More>>>
Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
The official description of Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This cable hub makes it possible to expand your device’s USB Type-C capacity with 1 USB 3.0 port and 2 USB 2.0 ports! HUBBIES makes it easy to add up to 3 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel or any similar late-model laptop with USB Type-C ports.

Short summary description Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This short summary of the Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic HUBBIES01B, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, China, 40 mm

Long summary description Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic HUBBIES01B. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Country of origin: China. Width: 40 mm, Depth: 7,5 mm, Height: 195 mm. Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 25 mm. Master (outer) case width: 51 mm, Master (outer) case length: 195 mm, Master (outer) case height: 535 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ports quantity *
3
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Plug and Play
Yes
Country of origin
China
Weight & dimensions
Width
40 mm
Depth
7,5 mm
Height
195 mm
Weight
27 g
Packaging data
Quantity per pack
1 pc(s)
Package width
105 mm
Package depth
25 mm
Package height
150 mm
Package weight
50 g
Package type
Box
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
51 mm
Master (outer) case length
195 mm
Master (outer) case height
535 mm
Master (outer) case weight
5,5 kg
Quantity per master (outer) case
100 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Grey Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Grey
(show image)
HUBBIES01G HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s
(show image)
110514207 USB 3.1 Type-C to 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)