location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRX42UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224323 show
Category:
A type of metal shelf which contains servers.
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U rack constructed from powder-coated steel that stands up to tough environments
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for quick deployment on pre-installed casters
  • - Provides physical equipment and media security required for PCI DSS compliance
  • - Mounting rails accept standard rack equipment up to 850 mm deep
Warranty: 5-year limited
Long product name Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black :
The long product name of Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included
More>>>
Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black:
The official description of Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard-Depth 42U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 42U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SRX42UB has a maximum stationary load capacity of 1360 kilograms and a maximum rolling load capacity of 1020 kilograms.

Keeps Important Equipment Secure
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 42U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard two-meter doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in 6.35-millimeter increments to accommodate equipment up to 850 millimeters deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 600 millimeters to match standard data-center floor tiles.

Meets Payment Card Industry Standards
The SRX42UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black:
This short summary of the Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRX42UB, Freestanding rack, 42U, 1361 kg, Castor wheels, 135,6 kg, Black

Long summary description Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRX42UB. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1361 kg, Castor wheels. Weight: 135,6 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1361 kg
Maximum weight capacity (rolling)
1021 kg
Product colour
Black
Side panels included
Yes
Castor wheels
Yes
Certification
UL60950, CE
Weight & dimensions
Width
600 mm
Depth
1047,8 mm
Height
1993,9 mm
Weight
135,6 kg
Packaging data
Nuts included
Yes
Number of nuts
50
Screws included
Yes
Packaging data
Number of screws
50
Number of washers included
50
Manual
Yes
Package width
654 mm
Package depth
1088,4 mm
Package height
2120,9 mm
Package weight
150,1 kg
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
654 mm
Master (outer) case length
1088,4 mm
Master (outer) case height
2120,9 mm
Master (outer) case weight
150,1 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black
(show image)
SR25UBAC SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black
(show image)
SR50UB SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDP SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPEXP SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPWD SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPWDEXP SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)
México 1 distributor(s)