HP logo

HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100235
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:
  • - Windows 10 Pro 64
  • - Intel Core i7-7700 (8M Cache, 3.6 GHz)
  • - 16GB DDR4-SDRAM & 256GB SSD
  • - nVidia Quadro M620 2GB
Long product name HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

Intel Core i7-7700 (8M Cache, 3.6 GHz), 16GB DDR4-SDRAM, 256GB SSD, nVidia Quadro M620 2GB, Gigabit LAN, Windows 10 Pro 64

HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

HP’s first mini workstation designed for CAD users.[2]
Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

Short summary description HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

HP Z2 G3, 3,6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

HP Z2 G3. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® M620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Workstation

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP Z2 G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black 2XT05UC:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.