location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
735 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3PJ63AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545203456 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2019
Product end of life date
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 PRO 2500U (6MB Cache, 2GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3-year limited warranty (optional Care Packs available, sold separately), 3-year limited warranty on HP Long Life Battery (available only with the 3-year limited platform warranty)
Long product name HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The long product name of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 2500U (6MB Cache, 2GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official description of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern design, powerful features.
Designed for the modern mobile professional, the HP EliteBook 735 offers enterprise-grade security and manageability along with powerful collaboration features to keep you connected.

Short summary description HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 735 G5, AMD Ryzen™ 5 PRO, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 735 G5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product colour: Silver

Precision design

Ultraslim design and a powerful viewing experience on the narrow border ultra-bright display makes working comfortable in almost any light condition. Transition from the field to the office quickly with the optional HP Thunderbolt Dock G2[2].

Built on a secure foundation

Protect your PC against the evolving malware threats, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser, HP Sure Start Gen4[3] and HP Sure Click[4] help secure your PC.

Crystal-clear collaboration

Calls sound crisp and clear with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.

Pure performance

Take on your work with an efficiently powerful, highly secure, and reliable AMD Ryzen™ PRO processor[5] with Radeon™ graphics.

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click[4].

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the optional HP Privacy Camera[6], with a physical shutter to protect from malicious surveillance.

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[5] that automatically recovers the BIOS.

Protect critical security processes

HP Sure Run extends self-healing protection[7] to the operating system to help keep your critical applications and processes running even if malware tries to shut them down.

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including optional fingerprint and facial recognition[8].

Stay Connected

Your “office” can be where you need it, letting you stay connected almost everywhere with support for optional 4G LTE category[9] wireless broadband technology[10].

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
33,8 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
2500U
Processor cores
4
Processor threads
8
Processor boost frequency
3,6 GHz
Processor frequency *
2 GHz
Processor cache
6 MB
Processor cache type
L2 & L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
SSD memory type
TLC
Solid-state drive interface
SATA
SSD form factor
M.2
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Graphics
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Vega Graphics
On-board graphics card model *
AMD Radeon Vega 8
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
310,4 mm
Depth
229,3 mm
Height
17,7 mm
Weight *
1,33 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:18:46
Uk has collected 22 expert reviews for HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Disclaimer HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Thunderbolt not supported on 700 series only supports USB-C.
[3] HP Sure Start Gen5 is available on HP EliteBook products equipped with AMD 8th generation processors.
[4] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[5] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[6] HP Privacy Camera only available on non-touch screens equipped with HD or IR camera and must be installed at the factory.
[7] HP Sure Run is available on HP Elite products equipped with Intel® or AMD® 8th generation processors.
[8] Sold separately or as an optional feature.
[9] HP Client Security Manager requires Windows and 8th Generation AMD processors or later.
[10] Optional features sold separately or as add on features. WWAN requires separately purchased service contract. Check with service provider for coverage and availability in your area. 4G LTE not available on all products, in all regions.