location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G USB Network Adapter with RangeBooster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB54GR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 11 Mbit/s
Long product name Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s :
The long product name of Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeBooster Enhanced Wireless-G Networking for Desktops and Notebooks
More>>>
Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s:
The official description of Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easy, no-tools, Wireless-G networking for your desktop or notebook, now with RangeBooster performance enhancement.
- New RangeBooster technology for up to twice the range, reduced dead spots, and up to 35% more throughput.
- Also interoperates with standard Wireless-G and Wireless-B networks.
- Advanced wireless security: Wi-Fi Protected Access™ (WPA), and up to 128-bit encryption.

The Wireless-G USB Network Adapter with RangeBooster is the simple way to add or upgrade wireless connectivity in your desktop or notebook computer. RangeBooster technology is a compatible add-on to standard Wireless-G which increases your wireless network's range up to two times, and its throughput by up to 35%. Unlike ordinary wireless technologies that are confused by signal reflections, RangeBooster uses two smart receivers at each end to detect and decode reflected signals at distances where standard technologies give up. You'll find that "dead spots" in the wireless coverage area are reduced, too.

Unlike other range-enhancing technologies, RangeBooster is fully 802.11 compliant, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And with RangeBooster you'll see a range improvement even when running a mixed network of RangeBooster and regular Wireless-G and Wireless-B devices.

To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) It gets its power through the USB connection, so no power cord is necessary. The included Setup Wizard walks you through configuring the Adapter to your wireless network settings, step by step. Wireless communications can be protected by WPA 128-bit encryption, so your data stays secure.

The high-gain antenna lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, play on-line games, and share files and other resources such as printers and hard disk storage space with other computers on the network.

So don't hassle with running cables through your house -- get connected to Wireless-B, Wireless-G, and RangeBooster wireless networks the easy way with the Wireless-G USB Network Adapter with RangeBooster.

Short summary description Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s:
This short summary of the Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G USB Network Adapter with RangeBooster, Wireless, USB, 11 Mbit/s

Long summary description Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G USB Network Adapter with RangeBooster 11 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G USB Network Adapter with RangeBooster. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 11 Mbit/s. USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
11 Mbit/s
Power
USB powered
Yes
System requirements
Minimum RAM
128 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
91 mm
Depth
71 mm
Height
23 mm
Weight
54 g
Other features
Dimensions (WxDxH)
91 x 23 x 71 mm
Channels quantity
13 channels
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)