location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPE3030CC 320 GB USB 2.0 External Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPE3030CC/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581305314
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5" :
The long product name of Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320GB USB 2.0 External Hard Disk
More>>>
Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5":
The official description of Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug this hard drive into your computer for additional capacity instantly. Stylish and robust, it gives you extra capacity to store and safeguard your valuable data. Enjoy the high transfer speed and the plug and play simplicity.

Ready to use
- Plug and play for easy use

Super fast file transfer
- Accelerated USB 2.0 connection with Prolific chip

Robust and durable
- High quality, thick aluminium casing

Short summary description Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5":
This short summary of the Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 320GB USB 2.0 External Hard Disk, 320 GB, 3.5", 7200 RPM

Long summary description Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5":
This is an auto-generated long summary of Philips 320GB USB 2.0 External Hard Disk external hard drive 7200 RPM 3.5" based on the first three specs of the first five spec groups.

Philips 320GB USB 2.0 External Hard Disk. Hard drive capacity: 320 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM

Hard drive
Hard drive capacity *
320 GB
Hard drive speed *
7200 RPM
Hard drive size *
3.5"
Type
HDD
Storage drive average seek time
8,5 ms
Storage drive buffer size
8 MB
Features
Plug and Play
Yes
Other features
USB 2.0 ports quantity
1
Internal
No
Package dimensions (WxDxH)
146 x 304 x 242 mm
Compatible operating systems
Windows 2000, Windows XP
Country Distributor
United Kingdom 1 distributor(s)