location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB webcam 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB WebCam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8519
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 23:25:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year CRU.
Long product name Lenovo USB webcam 1280 x 1024 pixels :
The long product name of Lenovo USB webcam 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB WebCam
More>>>
Lenovo USB webcam 1280 x 1024 pixels:
The official description of Lenovo USB webcam 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and full featured, the Lenovo USB WebCam makes it easy to video conference with colleagues, friends, and family. Boasting a portable ThinkVantage design that includes dual microphones, innovative spring clip attachment method, and excellent video and sound quality, it is the perfect tool to enhance your PC video conferencing experience.

Features and Benefits:

- COMMUNICATE CLEARLY:Its sliding lens cover reveals two beam-forming microphones with noise reduction, which separate your voice from ambient background noises to ensure your voice is heard. In addition, software cancels unwanted echoes during your calls so your voice comes through naturally on the receiving end, so need for a headset!
- CAPTURE THE FINER DETAILS:A 1.3 megapixel sensor combined with a high-speed USB 2.0 connectivity allows you to capture the maximum frames per second for quality pictures and video.
- ONE SIZE FITS ALL:Its unique spring clip attachment method lets you attach it easily and securely to a notebook or a flat-panel monitor, or to position it on a CRT or desktop. It also includes a convenient travel pouch for travel.
- STAY FOCUSED:A ball joint pivot allows for a manual 360 degree rotation and pan and tilt while attached. This enables better eye contact and lets you share the room with those on the receiving end.
- ACQUIRE, ORGANIZE, EDIT and SHARE:Its full-featured, all-in-one software suite from Ulead makes it easy to capture, manage and share your video and photo collections.

Short summary description Lenovo USB webcam 1280 x 1024 pixels:
This short summary of the Lenovo USB webcam 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB WebCam, 1280 x 1024 pixels, 360°, 5 - 90%, 0 - 50 °C, 104 g, 115 x 50 x 55 mm

Long summary description Lenovo USB webcam 1280 x 1024 pixels:
This is an auto-generated long summary of Lenovo USB webcam 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Lenovo USB WebCam. Maximum video resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 360°. Weight: 104 g. Dimensions (WxDxH): 115 x 50 x 55 mm, Compatible operating systems: Microsoft Windows 2000, Microsoft Windows XP, I/O ports: USB 2.0

Performance
Maximum video resolution *
1280 x 1024 pixels
Viewing angle, horizontal
360°
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
104 g
Other features
I/O ports
USB 2.0
Colour
Yes
Dimensions (WxDxH)
115 x 50 x 55 mm
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 02:19:16
Uk has collected 1 expert review for Lenovo USB webcam 1280 x 1024 pixels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%