location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4C87ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - AMD PRO A10-9700E (2M Cache, 3 GHz)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 128GB SSD
  • - Mouse & Keyboard included, 175 x 34 x 177 mm
Long product name HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black :
The long product name of HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD PRO A10-9700E (2M Cache, 3 GHz), 8GB DDR4-SDRAM, 128GB SSD, AMD Radeon R7, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
The official description of HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-small, enterprise ready
Get uncompromising performance from the space-saving HP EliteDesk 705 Desktop Mini with powerful security, manageability, and a unique portfolio of accessories to support your enterprise.

Short summary description HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G3, 3 GHz, AMD PRO A10, PRO A10-9700E, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G3. Processor frequency: 3 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-9700E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Discover the value of the Desktop Mini

Take care of your work and optimize your work space. Get up to 32 GB of DDR4 memory, fast SSD drives, and add useful accessories[4] for the small, full featured and powerful HP EliteDesk 705 Desktop Mini without breaking the budget.

Security built in

IT efficiency reigns supreme when it’s backed by comprehensive security solutions including HP Sure Start with Protection of BIOS Configuration and Policy and TPM 2.0.

Bring big power to tight spaces

Utilize innovative mounting, expansion, and security accessory options[4] to create the right solution for your workspace. Incorporate an Elite display for the optimal zero footprint solution.

Pure performance and enhanced visual experience

The latest AMD PRO A-Series APUs[2] with Radeon™ graphics deliver desktop performance optimized for diverse digital workloads and dependable daily productivity across your business.

Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A10
Processor generation
7th Generation AMD PRO A10-Series
Processor model *
PRO A10-9700E
Processor cores
4
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
3 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R7
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1 L
Product colour *
Black
Country of origin
China
Performance
Audio chip
Realtek ALC221
Audio system
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
177 mm
Height *
34 mm
Weight *
1,3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP EliteDesk 705 G3 AMD PRO A10 PRO A10-9700E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] Sold as an optional feature.