location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent LongView 1000R Extender KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LongView 1000R Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV1000R-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent LongView 1000R Extender KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 1
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 25 W
Warranty: 2 year
Long product name Vertiv Avocent LongView 1000R Extender KVM switch Black :
The long product name of Vertiv Avocent LongView 1000R Extender KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent LongView 1000R Extender
More>>>
Vertiv Avocent LongView 1000R Extender KVM switch Black:
The official description of Vertiv Avocent LongView 1000R Extender KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The addition of an LV1000R receiver unit allows you to add a second user to your LV1000P or LV1000U system up to 300 metres away. By connecting a UTP cable between the LV1000R and the spare port on the receiver, your LV1000P/U system allows a second user to access the attached computer with the same features and benefits including the AutoTuning® feature.

- Enables a second user to be connected up to 300 metres away
- Automatic compensation of video skew delivers clear video up to 300 metres away
- Connection to USB and PS/2 computers
- Connects to legacy Sun machines with AMIQDM-VSN transmitter
- Supports PS/2 and USB keyboard and mouse at the user station
- The OSD gives easy access to configuration setup and system information
- The single cable to user design simplifies installation and moves
- The design supports connection to a second user up to 300 metres away with an additional receiver
- Supports Video resolutions up to 1600 x 1200. The recommended resolution setting at 300 metres is 1280 x 1024

Short summary description Vertiv Avocent LongView 1000R Extender KVM switch Black:
This short summary of the Vertiv Avocent LongView 1000R Extender KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent LongView 1000R Extender, 1600 x 1200 pixels, 25 W, Black

Long summary description Vertiv Avocent LongView 1000R Extender KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent LongView 1000R Extender KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent LongView 1000R Extender. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 25 W. Weight: 1 kg

Brand Image Product code Product Stock Price from
Vertiv Avocent LongView 1000U Extender KVM switch Black Vertiv Avocent LongView 1000U Extender KVM switch Black
(show image)
LV1000U-202 LongView 1000U Extender 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent LongView 1000P Extender KVM switch Black Vertiv Avocent LongView 1000P Extender KVM switch Black
(show image)
LV1000P-202 LongView 1000P Extender 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)