location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WAG511 network card 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG511
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WAG511 network card 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PC Card
  • - 108 Mbit/s
Long product name NETGEAR WAG511 network card 108 Mbit/s :
The long product name of NETGEAR WAG511 network card 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Band Wireless PC Card
More>>>
NETGEAR WAG511 network card 108 Mbit/s:
The official description of NETGEAR WAG511 network card 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plugs directly into your laptop's PCMCIA slot, using 32-bit Card Bus technology.

NETGEAR's WA5311 Dual Band wireless PCI card works in your laptop at all industry (IEEE) wireless standards, providing network speeds up to 54 Mbps. This versatile wireless network card offers laptop users access to corporate resources, email and the Internet no matter where you are - at home, at the office or in other public areas with a wireless connection.

KEY FEATURES

Works at three wireless standards 802.11g and 802.11a at 54 Mbps and 802.11b at 11 Mbps. The WAG311 auto-selects the best available wireless connection, adapting the settings to match

Enables wireless users to share a broadband Internet connection and send/receive large files, including MP3's, video and digital images

Quickly network laptop users, saving the time and expense of installing Ethernet cabling

Provides customised protection with multiple security levels: Up to 152-bit WEP (Wired Equivalent Privacy) encryption, VPN pass-through and WPA (Wi-Fi Protected Access)

Short summary description NETGEAR WAG511 network card 108 Mbit/s:
This short summary of the NETGEAR WAG511 network card 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WAG511, Wireless, PC Card, 108 Mbit/s

Long summary description NETGEAR WAG511 network card 108 Mbit/s:
This is an auto-generated long summary of NETGEAR WAG511 network card 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WAG511. Connectivity technology: Wireless, Host interface: PC Card. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PC Card
Network
Maximum data transfer rate *
108 Mbit/s
Modulation
CCK, DBPSK, DQPSK, QPSK
Security algorithms
152-bit WEP
Bandwidth
2,4 GHz
System requirements
Compatible operating systems
Windows 98SE, ME, 2000 and XP
Minimum processor
Pentium
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
43,4 g
Other features
Dimensions (WxDxH)
121 x 54 x 11,44 mm
Security features
- WPA, WPA-PSK - PTP, P2TP, IPSec, VPN pass-through
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:51
Uk has collected 1 expert review for NETGEAR WAG511 network card 108 Mbit/s and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Brand Image Product code Product Stock Price from
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TCN 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TNA 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TGR 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TIS 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TGE 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s
(show image)
WG511TGE NIC ENet 108Mbps Wless PC Card 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 802.11a b g Wless PCI Card32bit 108 Mbit/s NETGEAR NIC ENet 802.11a b g Wless PCI Card32bit 108 Mbit/s
(show image)
WAG311GE NIC ENet 802.11a b g Wless PCI Card32bit 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
WG511GE NIC ENet 54Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)