location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n311
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H030N.010
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9,4 cm (3.7") 640 x 480 pixels
  • - 0,064 GB
  • - 0,4 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Warranty: One year.
Long product name Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g :
The long product name of Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

n311 Handheld (400MHz, 64M RAM, 128M ROM, BT, WLAN)
More>>>
Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g:
The official description of Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra-slim and compact
- A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
- Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC Premium Edition delivers a host of advanced features
- Integrated IEEE 802.11b wireless LAN allows users to remain connected to their office networks and the Internet from just about anywhere!
- Built-in Bluetooth® 1.2 permits effortless sharing of data between all Bluetooth® devices.
- 128 MB of flash ROM affords plenty of storage space for users to carry their documents and multimedia files with them.

Designed for essential productivity, the Acer n300 possesses a high-brightness 3.7" VGA-quality display, the latest Microsoft® Windows Mobile™ Version 5.0 Software, a powerful processor and convenient wireless connectivity, for fast, versatile mobile computing.

Short summary description Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g:
This short summary of the Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n311, 9,4 cm (3.7"), 640 x 480 pixels, TFT, 65536 colours, 0,064 GB, 0,128 GB

Long summary description Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g:
This is an auto-generated long summary of Acer n311 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g based on the first three specs of the first five spec groups.

Acer n311. Display diagonal: 9,4 cm (3.7"), Display resolution: 640 x 480 pixels. Internal memory: 0,064 GB, Flash memory: 0,128 GB. Processor frequency: 0,4 GHz

Display
Display
TFT
Display diagonal *
9,4 cm (3.7")
Display resolution *
640 x 480 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0,064 GB
Flash memory *
0,128 GB
Processor
Processor frequency *
0,4 GHz
Built-in processor
Samsung S3C2440
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Audio
Speakers
Yes
Ports & interfaces
I/O ports
USB Host 1.1 USB Client 1.1 Serial
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
135 g
Width
110 mm
Depth
70 mm
Height
13,7 mm
Country Distributor
United Kingdom 1 distributor(s)