location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE240W 24“ Colour Graphic LCD-Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE240W-BK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 8 ms 450 cd/m² 1000:1
  • - 110 W
Warranty: 5 Years, subject to conditions
Long product name EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The long product name of EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CE240W 24“ Colour Graphic LCD-Monitor / 16:10 / 1920 x 1200 / 1000:1 / 450 cd/m2 / Black
More>>>
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official description of EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a 24” widescreen and 1920 x 1200 resolution the EIZO Creator Edition CE240W offers 10-bit hardware calibration for the accurate colour control required in CAD, graphic design, printing, and digital photography. Its Overdrive Circuit ensures fast response times, making it ideal for video editing and animation.
- Hardware calibration of Brightness, White point and Gamma
- ColorNavigator CE-Software included
- 10-Bit-Look-Up-Table and 14-Bit-Colour Processing
- Direct Backlight
- Dynamic Motion Picture Overdrive

Short summary description EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CE240W 24“ Colour Graphic LCD-Monitor, 61 cm (24"), 1920 x 1200 pixels, 8 ms, Black

Long summary description EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

EIZO CE240W 24“ Colour Graphic LCD-Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,27 x 0,27 mm
Vertical scan range
49 - 86 Hz
Viewable size diagonal
61,1 cm
Digital horizontal frequency
31 - 76 kHz
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Black
Certification
CE, TÜV GS, ISO 13406-2
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
3
Ergonomics
Height adjustment
9,5 cm
Swivel angle range
172
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
230 mm
Height (with stand)
359 mm
Weight (with stand)
10,2 kg
Width (without stand)
566 mm
Depth (without stand)
85 mm
Height (without stand)
396 mm
Weight (without stand)
8 kg
Other features
Display viewable area (HxV)
518 x 324 mm
Power management
VESA DPMS, DVI-DMPM
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:08:46
Uk has collected 4 expert reviews for EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
EIZO CG232WK computer monitor 57,1 cm (22.5") 1920 x 1200 pixels LED Black EIZO CG232WK computer monitor 57,1 cm (22.5") 1920 x 1200 pixels LED Black
(show image)
CG232W-BK CG232WK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG301W computer monitor 75,7 cm (29.8") 2560 x 1600 pixels Black EIZO ColorEdge CG301W computer monitor 75,7 cm (29.8") 2560 x 1600 pixels Black
(show image)
CG301W ColorEdge CG301W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 55,9 cm (22") 1920 x 1200 pixels Black EIZO FlexScan S2242W computer monitor 55,9 cm (22") 1920 x 1200 pixels Black
(show image)
S2242WH-BK FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 55,9 cm (22") 1920 x 1200 pixels Grey EIZO FlexScan S2242W computer monitor 55,9 cm (22") 1920 x 1200 pixels Grey
(show image)
S2242WH-GY FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG242W computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black EIZO CG242W computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black
(show image)
CG242W-BK CG242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black EIZO CG301W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black
(show image)
CG301W-BK CG301W 0.00
(excl. VAT)
0 (incl. VAT)