location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML11983 projector lamp 130 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML11983
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML11983
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327621348
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:27:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML11983 projector lamp 130 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML11983 projector lamp 130 W :
The long product name of CoreParts ML11983 projector lamp 130 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Canon 130 Watt, 1000 Hours LV-5100, LV-5110, LV-7100e, LV-7105
More>>>
Short summary description CoreParts ML11983 projector lamp 130 W:
This short summary of the CoreParts ML11983 projector lamp 130 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML11983, 130 W, 1000 h, Canon, Canon LV-5100, LV-5110, LV-7100e, LV-7105

Long summary description CoreParts ML11983 projector lamp 130 W:
This is an auto-generated long summary of CoreParts ML11983 projector lamp 130 W based on the first three specs of the first five spec groups.

CoreParts ML11983. Bulb power: 130 W, Service life of lamp: 1000 h, Brand compatibility: Canon, Compatibility: Canon LV-5100, LV-5110, LV-7100e, LV-7105, Country of origin: China

Brand Image Product code Product Stock Price from
Electrified

Electrified LV-LP10 projector lamp
(show image)
LV-LP10 LV-LP10 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11551 projector lamp 210 W
(show image)
ML11551 ML11551 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11377 projector lamp 130 W
(show image)
ML11377 ML11377 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11202 projector lamp 150 W
(show image)
ML11202 ML11202 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11132 projector lamp 165 W
(show image)
ML11132 ML11132 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11160 projector lamp 150 W
(show image)
ML11160 ML11160 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11244 projector lamp 200 W
(show image)
ML11244 ML11244 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11333 projector lamp 250 W UHP
(show image)
ML11333 ML11333 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11422 projector lamp 270 W
(show image)
ML11422 ML11422 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP
(show image)
6986A001 LV-LP10 Replacement Bulb 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)