location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-A Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X90Q59481 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192158637471 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 16:13:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,14 m
  • - USB C Straight Male
  • - USB A Straight Female
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: 1 year
Long product name Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black :
The long product name of Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C - USB-A, M/F, Black, 0.14 m
More>>>
Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black:
The official description of Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB-C Male to USB A Female Cable Adapter connects USB-C Hosts to USB A devices. It supports a 5Gbps data rate and 5V/2A power to USB A devices. It is USB3.0 and USB2.0 compatible. The total Length is 140mm (5.51'').

Short summary description Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black:
This short summary of the Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X90Q59481, 0,14 m, USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black:
This is an auto-generated long summary of Lenovo 4X90Q59481 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,14 m USB C USB A Black based on the first three specs of the first five spec groups.

Lenovo 4X90Q59481. Cable length: 0,14 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
5000 Mbit/s
Features
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
0,14 m
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)