location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 11684 wire connector Banan Gold, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Banana Plug with Screw Connection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11684 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849116841
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 11684 wire connector Banan Gold, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The banana connector is the perfect solution for connecting loose speaker cables to the amplifier or speaker output
  • - The screw connection allows you to firmly and securely connect speaker cables to amplifiers, receivers or loudspeakers without slipping
  • - In contrast to hollow Z-type banana plugs, standard banana plugs are also suitable for frequent reconnection
  • - The gold-plated contacts guarantee a perfect signal transmission
  • - With a black ring for colour coding
  • - For cable diameters from 4.5 mm to 5.5 mm
  • - The 4-mm connector is only suitable for hobby and hobbyist use
Long product name Goobay 11684 wire connector Banan Gold, Red :
The long product name of Goobay 11684 wire connector Banan Gold, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Banana Plug with Screw Connection, 10 pcs.
More>>>
Short summary description Goobay 11684 wire connector Banan Gold, Red:
This short summary of the Goobay 11684 wire connector Banan Gold, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 11684, Banan, Gold, Red, Male, Straight, Gold, 10 pc(s)

Long summary description Goobay 11684 wire connector Banan Gold, Red:
This is an auto-generated long summary of Goobay 11684 wire connector Banan Gold, Red based on the first three specs of the first five spec groups.

Goobay 11684. Connector(s): Banan, Product colour: Gold, Red, Connector gender: Male. Quantity per pack: 10 pc(s). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay CKG 7 B RCA FM Gold
(show image)
11659 CKG 7 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1370 R BNC Red, Silver
(show image)
11375 WE 1370 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1381 B Black
(show image)
11378 WE 1381 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1370 B BNC Black, Silver
(show image)
11373 WE 1370 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11683 wire connector Banana Gold
(show image)
11683 Banana Plug with Screw Connection, 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1381 R Red
(show image)
11379 WE 1381 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11399 wire connector Banana Black
(show image)
11399 Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CKG 7 R RCA FM Gold
(show image)
11658 CKG 7 R 0.00
(excl. VAT)
0 (incl. VAT)