HPE logo

HPE 14 dBi 5GHz Directional network antenna Directional antenna RP-SMA 13,3 dBi

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40805
Info modified on:
21 Oct 2022, 10:14:32
Long product name HPE 14 dBi 5GHz Directional network antenna Directional antenna RP-SMA 13,3 dBi:

14 dBi, 5150-5875 MHz, 50 Ohms, 0.84 m, 300 g, White

Short summary description HPE 14 dBi 5GHz Directional network antenna Directional antenna RP-SMA 13,3 dBi:

HPE 14 dBi 5GHz Directional, 13,3 dBi, 5.15 - 5.875 GHz, 50 Ω, 27°, 29°, Directional antenna

Long summary description HPE 14 dBi 5GHz Directional network antenna Directional antenna RP-SMA 13,3 dBi:

HPE 14 dBi 5GHz Directional. Antenna gain level (max): 13,3 dBi, Frequency band: 5.15 - 5.875 GHz, Impedance: 50 Ω. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Connector gender: Male. Width: 106 mm, Depth: 106 mm, Height: 35 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.