location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Transformers: The Game Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transformers: The Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043149
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Activision Transformers: The Game Wii :
The long product name of Activision Transformers: The Game Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transformers: The Game, WII
More>>>
Short summary description Activision Transformers: The Game Wii:
This short summary of the Activision Transformers: The Game Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Transformers: The Game, Wii, T (Teen)

Long summary description Activision Transformers: The Game Wii:
This is an auto-generated long summary of Activision Transformers: The Game Wii based on the first three specs of the first five spec groups.

Activision Transformers: The Game. Platform: Wii, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:11:07
Uk has collected 14 expert reviews for Activision Transformers: The Game Wii and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-25 03:11:06
As I run around Transformers: The Game, I grab onto telephone poles, fences, giant hotdogs, and whatever I can get my cold steel hands on to defend myself as Decepticons bear down on me. When I start grabbing chairs, telephones, soda cans, and other lo...
Good Unlock-able old school Transformer outfits, destroying environments.
Bad You cant control your robot. The Final Word Once the nostalgia buzz and/or movie hype has worn off, Transformers: The Game is a pretty average action title with nothing to take your breath away.
Bottom line Once the nostalgia buzz and/or movie hype has worn off, Transformers: The Game is a pretty average action title with nothing to take your breath away.
50%
smarthouse.com.au
Updated:
2012-01-25 03:11:07
Launching alongside the movie release of Transformers is the game of the same name. We look at whether it lives up to the expectations of fans. The second-biggest sucker in the universe is a character in the shabby, movie-based action smasher, Transfo...
60%