NETGEAR logo

NETGEAR MS2120 1 x 2TB Home Media Network Storage

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65459
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name NETGEAR MS2120 1 x 2TB Home Media Network Storage:

MS2120 1 x 2TB Home Media Network Storage

NETGEAR MS2120 1 x 2TB Home Media Network Storage:

Stora makes home storage as easy as ABC!

At last, home network storage that's comprehensive and easy to understand. NETGEAR Stora lets you store, share and protect music, movies, photos and data using any device on your home network. Share a private photo album with family and friends. Drop photos into Facebook with ease. Automate backup from the PCs and Macs in your home to eliminate data loss worries. NETGEAR Stora even supports a second hard drive that mirrors the first, on the fly, ensuring even greater reliability for those irreplaceable digital assets. Unleash the power of your home network with Stora.

Access, Backup, Centralize

-Stora puts music, photos, videos and other important data at the heart of your home network.
-Centralize all your digital media (videos, music, photos) in a single, safe location.
-Fast, stylish, easy to use browser based interface with embedded media player.
-Share photo and video albums with friends and family over the internet.
-Protect all your valuable documents by backing them up on the optional 2nd bay.
-Swap or add a hard drive in minutes without using any tools.
-Optional Premium features take remote access and media sharing to another level!

NETGEAR Stora: Your Home Network's Virtual Warehouse

Short summary description NETGEAR MS2120 1 x 2TB Home Media Network Storage:

NETGEAR MS2120 1 x 2TB Home Media Network Storage, 2 TB

Long summary description NETGEAR MS2120 1 x 2TB Home Media Network Storage:

NETGEAR MS2120 1 x 2TB Home Media Network Storage. Total installed storage capacity: 2 TB

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.