location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3410 Star
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B3410TIA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993860920
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,6 cm (2.6") 320 x 240 pixels
  • - Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 960 mAh
Long product name Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink :
The long product name of Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B3410 2.6" touchscreen, 2 Mp 4x zoom, Bluetooth, FM, Pink
More>>>
Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink:
The official description of Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hybrid Design and Easy UI
The hybrid Touch & QWERTY form factor offers optimal versatility and ease of use. You can text friends and family with total ease and convenience using ergonomically designed slide out QWERTY keypad. With finger-friendly Touch Wiz users can effortlessly navigate through their favourite features. Online widgets give you instant access to all your favourite online contents with just a quick touch of the icon.

Perfect Texting and Email
You will appreciate the ease with which you can do email, SMS and MMS. With Samsung B3410's threaded message box, users' messages are more organized and fun to read, an especially useful tool for socially active young people. The QWERTY keypad makes typing messages especially convenient, a must for high-volume texters.

Comprehensive SNS and IM Support
With connection support for SNS, IM and Bluetooth, you can keep up to date with family and friends with maximum convenience. Whether sharing photos, sending a quick note, or just chatting about the day's events, Samsung B3410 lets you do it all with speed and ease.

Versatile Music Player
You will enjoy listening to your favourite songs on the go with built-in music player. You will be impressed with the ease with which you can record favourite songs from FM radio just by pressing the shortcut key.

Handy 2MP Camera
You will delight in capturing life's moments with the embedded 2MP camera and video recorder. You will particularly appreciate the creative options provided by the camera’s special modes and features. With direct saving to the micro SD Card, saving and sharing pictures is as convenient as ever.

Short summary description Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink:
This short summary of the Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B3410 Star, 6,6 cm (2.6"), 320 x 240 pixels, Pink

Long summary description Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink:
This is an auto-generated long summary of Samsung B3410 Star 6,6 cm (2.6") Single SIM 960 mAh Pink based on the first three specs of the first five spec groups.

Samsung B3410 Star. Display diagonal: 6,6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 960 mAh. Product colour: Pink. Weight: 113,7 g

Display
Display diagonal *
6,6 cm (2.6")
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colours
262144 colours
Storage
Internal memory
30 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Digital zoom
4x
Video capture resolution (max)
320 x 240 pixels
Rear camera type *
Single camera
White balance
Custom modes
Photo effects
Negative film, Sepia
Built-in camera
Yes
Network
SIM card capability *
Single SIM
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Design
Product colour *
Pink
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
No
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
960 mAh
Talk time (2G)
10,6 h
Standby time (2G)
640 h
Weight & dimensions
Width
52,4 mm
Depth
15,9 mm
Height
102,3 mm
Weight *
113,7 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:51:29
Uk has collected 24 expert reviews for Samsung B3410 Star 6.6 cm (2.6") Single SIM 960 mAh Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-07 13:51:28
The Samsung B3410 is an entry-level touchscreen mobile phone that includes a full slide-out QWERTY keyboard. Its lack of 3G connectivity is disappointing, but the Samsung B3410's resistive touchscreen and intuitive interface make it a decent proposi...
Bottom line The Samsung B3410 is a capable entry-level touchscreen phone that's crippled by a lack of 3G connectivity. If you can live without the B3410's below-average physical keyboard, opt for the cheaper but almost identical Samsung GenoA. Ross Catanzariti, P...
50%
3g.co.uk
Updated:
2011-08-07 13:51:28
on Samsung B3410 The B3140 is a budget handset – available free on £15 or £20 contracts with unlimited texts – so it’s fairly feature-light, and the lack of 3G makes it sluggish and prone to delays. But the messaging features are really good, and th...
Good For Samsung B3410, A comfortable full QWERTY keyboard facilitates the superb text messaging capabilities, and the twomegapixel camera is pretty good too.
Bad for Samsung B3410...
Bottom line It's the lack of 3G that holds this phone back the most, but as a basic messaging phone, the excellent text functionality and QWERTY keyboard make it just the job for heavy texters on a budget...
60%
tracyandmatt.co.uk
Updated:
2011-08-07 13:51:28
Here we have the Samsung B3410 or Delphi as it is otherwise known. This is a very different attempt at mobile phone technology from Samsung as they have chosen to join in with other manufacturers such as Nokia by integrating a full slide out QWERTY ke...
Bottom line To conclude my review of the Samsung B3410 I will begin by saying that I loved using it for as long as I did as I quickly got used to its features very easily so for that reason I would definitely recommend this handset to anyone who is looking for som...
0%