location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tilt Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MY21AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018488649 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 00:05:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Tilt Pen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set your customizable Bluetooth® button as a tail end eraser, and launch functions with a quick click.
  • - With up to 10 hours of battery life and a rechargeable feature, you can focus on work instead of recharging.[1]
  • - Naturally drive content, ideas, and drawings forward with digital pen-based computing and Windows Ink.[2]
  • - Improved technology allows you to write, draw and navigate with precision.[2]
  • - Precision tip and pressure sensitivity gives you complete control, as if it’s pen to paper.
  • - Works with a range of apps for anything from drawing to computing.[3]
  • - With up to 10 hours of battery life and a USB-C rechargeable feature, you can focus on work instead of recharging.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Tilt Pen :
The long product name of HP Tilt Pen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tilt Pen
More>>>
HP Tilt Pen:
The official description of HP Tilt Pen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bluetooth® digital pen with tilt functionality
Elevate your creativity with the improved precision of the HP Tilt Pen. Write, draw, and compute as naturally as ever with true-to-life feel creating a seamless and enjoyable working experience.

Short summary description HP Tilt Pen:
This short summary of the HP Tilt Pen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tilt Pen, Laptop, HP, Silver, Spectre x360 13-ae, Home, 14,5 g

Long summary description HP Tilt Pen:
This is an auto-generated long summary of HP Tilt Pen based on the first three specs of the first five spec groups.

HP Tilt Pen. Device compatibility: Laptop, Brand compatibility: HP, Product colour: Silver. Weight: 14,5 g, Width: 149,5 mm, Depth: 9,5 mm. Package width: 215 mm, Package depth: 92 mm, Package height: 28 mm

Tilt. Shade. Create.

Feels as natural as putting pen to paper with tilt for improved precision and pressure detection for shading at different angles, giving you a true-to-life drawing experience.

Integrated presenter controls

Activate presentation mode to conveniently move your cursor, flip through slides, and highlight key points of your presentation—without the need for a clicker.

Features
Device compatibility *
Laptop
Brand compatibility *
HP
Compatibility
Spectre x360 13-ae
Product colour *
Silver
HP segment
Home
Weight & dimensions
Weight
14,5 g
Width
149,5 mm
Weight & dimensions
Depth
9,5 mm
Height
9,5 mm
Packaging data
Package width
215 mm
Package depth
92 mm
Package height
28 mm
Package weight
92 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)