Lagoona Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 16 GB Green Refurbished

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2938
Info modified on:
08 Mar 2024, 09:07:54
Long product name Lagoona Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 16 GB Green Refurbished:

iPhone 5c, 4", 1136 x 640, A6, 16GB, 802.11a/b/g/n, Bluetooth, A-GPS, GLONASS, 8MP + 1.2MP, iOS 7, Grade A

Short summary description Lagoona Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 16 GB Green Refurbished:

Lagoona Apple iPhone 5c, 10,2 cm (4"), 1136 x 640 pixels, 16 GB, 8 MP, iOS 7, Green

Long summary description Lagoona Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 16 GB Green Refurbished:

Lagoona Apple iPhone 5c. Display diagonal: 10,2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A6. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product colour: Green. Weight: 132 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.