location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Mouse 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KF75AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781516613 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 488896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precisely control the scroll wheel with 24 detents, offering improved traction over the typical 16
  • - Mechanical switches are optimized so you get fast response times while withstanding the pressure of up to 50 million clicks
  • - eSports ready with an ergonomic right-hand design and rubber grips for added control and comfort
  • - Unimpeded movement with a braided sheathing that enhances the USB cord’s durability and minimizes kinking
  • - Customize it to your style with 12 illuminated colors to pick from and two unique effects
Long product name HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI :
The long product name of HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 600, Wired USB, 6 Buttons, RGB LED, Polling Rate 1KHz, Black
More>>>
HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:
The official description of HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Victory is a group effort, and bringing the right tools can make you go from average teammate to the team’s backbone. The OMEN Mouse 600 is engineered with precision at the forefront, so you can focus on split-second decisions without thinking twice about that overtime countdown.

Short summary description HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:
This short summary of the HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP OMEN by Mouse 600, Right-hand, Optical, USB Type-A, 12000 DPI, Black

Long summary description HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

HP OMEN by HP OMEN by Mouse 600. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Precision movement

Fine-tune your accuracy with a full range of DPI levels from 400-12,000 and a new optical sensor designed for eSports.

Split-second settings

Buttons on the mouse let you adjust settingswithout interrupting your gameplay or opening additional software.

Find your ideal weight

Gain the advantage with removable weights that allow you to customize the center of gravity.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
12000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Number of programmable buttons
6
Recommended usage
PC/Laptop
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
HP segment
Home
Ergonomics
Cable length
2 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
128 mm
Depth
74 mm
Height
41 mm
Weight
130 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
112 mm
Package depth
62 mm
Package height
178 mm
Package weight
250 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:30:05
Uk has collected 14 expert reviews for HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OMEN by HP OMEN by 600 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:
Disclaimer

[1] Windows is either registered trademark or trademark of Microsoft Corporation in the United States and/or other countries. All other trademarks are the property of their respective owners. Actual product may vary from image shown.