location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-01LP projector lamp 300 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-01LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-01LP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:32:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC NP-01LP projector lamp 300 W NSH :
The long product name of NEC NP-01LP projector lamp 300 W NSH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-01LP - Spare lamp for NP1000 and NP2000 projectors, 300W, 2000/3000h, NSH
More>>>
Short summary description NEC NP-01LP projector lamp 300 W NSH:
This short summary of the NEC NP-01LP projector lamp 300 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-01LP, NSH, 300 W, 2000 h

Long summary description NEC NP-01LP projector lamp 300 W NSH:
This is an auto-generated long summary of NEC NP-01LP projector lamp 300 W NSH based on the first three specs of the first five spec groups.

NEC NP-01LP. Lamp type: NSH, Bulb power: 300 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h