location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-780N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B227401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629742
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:13:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • - Maximum scan size: 215,9 x 6096 mm
  • - USB port Ethernet LAN
  • - Power supply type: AC 17 W
  • - Scanning noise level: 51 dB
Long product name Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 dpi x 600 dpi, DIN A4/A5/A6/B5/B6, ReadyScan LED, 100 Sheets, 27 - 413 g/m², USB 3.0, LAN, 296‎ x 212 x 217 mm, 3700 g
More>>>
Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent, secure business scanner with built-in networking and smart features for fast, high-volume scanning and circulation.

The WorkForce DS-780N is Epson's most intelligent business scanner yet, an interactive sheet-fed touchscreen model with built-in networking to make sharing documents easy, and a host of innovative features to ensure maximum security, control and document-handling versatility.

Fast, high-volume scanning

The DS-780N is designed for high-volume network scanning, with a 100-sheet automatic document feeder (ADF), very fast colour scanning speeds of 45ppm/90ipm at 300dpi, and USB 3.0 to enable direct-to-PC connection.

Smart features improve workflow

Innovative features make scanning easy, including industry first slow mode for delicate documents and double-feed detection skip to allow scanning of items such as envelopes and documents with Post-its. An intuitive colour LCD touchscreen panel makes scanning easy, and allows job creation without accessing a computer.

Built-in networking and security features

The DS-780N with built-in networking is the perfect solution for creating a scanner fleet. Epson’s Document Capture Pro 2.0 software offers complete control and security, allowing job, group, device and access protocols to be managed centrally. User authentication can be enabled via pin code, third-party IC card or user directory (LDAP), with a lockable control panel to prevent tampering. Pre-defined job profiles help ensure scans are sent to the correct locations.

Usage reports and maintenance alerts

Using Epson Device Admin or Document Capture Pro Server, the DS-780N can alert the administrator if it needs maintenance, and provides detailed usage reports showing which devices are used most and how many scans they’ve made, for effective fleet management.

Short summary description Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-780N, 215,9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit

Long summary description Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-780N. Maximum scan size: 215,9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White, Display: LCD. Daily duty cycle (max): 5000 pages, Light source: ReadyScan LED, Scan file formats: JPEG, PDF, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
215,9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
Output monochrome depth
8 bit
Film scanning
No
ADF scan speed (b/w, A4)
45 ppm
ADF scan speed (colour, A4)
45 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Display
LCD
Display diagonal
6,86 cm (2.7")
Touchscreen
Yes
Colour display
Yes
Built-in display *
Yes
Performance
Light source
ReadyScan LED
Scan file formats
JPEG, PDF, TIFF
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, FTP, Software, Print, Network folder
Scan drivers
TWAIN, WIA, ISIS
Password protection
Yes
Ultrasonic sensor
Yes
Scanning noise level
51 dB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215,9 x 6096 mm
Minimum scan area (ADF)
50,8 x 50,8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
17 W
Power consumption (standby)
1,3 W
Network
Ethernet LAN
Yes
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
263 mm
Package depth
370 mm
Package height
310 mm
Package weight
4,86 kg
System requirements
Compatible operating systems
Linux, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP Professional x64 Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
296 mm
Depth
212 mm
Height
217 mm
Weight
3,7 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
Drivers included
Yes
Bundled software
Document Capture Pro 2.0, Document Capture Pro Server 2.0, Document Capture Pro Server 2.0 Authentication Edition, Epson Document Capture (Mac only), Epson Scan 2
Other features
Control panel
5-line LCD with Push Scan features
Output resolutions
600 dpi
Image formats supported
JPEG, TIFF, PNG
Downloadable software
Epson Document Capture Pro Server
Cabling technology
10/100/1000Base-T(X)
Logistics data
Quantity per pallet
54 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
15 cm
Quantity per pallet layer
9 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:28:28
Uk has collected 4 expert reviews for Epson WorkForce DS-780N Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
geeklingo.net
Updated:
2018-06-01 11:28:28
In the quest to go paperless, you should pay attention to an office equipment assistant that's not just fast and efficient, but offers the extras to streamline office operations. The challenge for large offices and organizations is bigger- find an office...
Good Easy-to-use LCD Touchscreen, Built-in networking capability, Scan up to 5,000 sheets daily...
Bad Moderate performance in business cards, Scanning of plastic cards only in portrait mode...
Bottom line As part of the new generation office scanners of Epson, the Workforce DS-780N offers a more efficient and streamlined approach to scanning jobs. It even allows secure scanning jobs, allowing multiple users to use the equipment remotely. A little on the pr...
90%
eftm.com.au
Updated:
2019-11-21 06:29:25
So scanners aren't the sexiest bit of technology are they. Most of us have one, and don't use it – in a multi-function printer, the flatbed scanner style. But what do you do if you're a business which deals with a lot of paperwork and want to minimise tha...
100%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)