location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 940MW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19DOWSS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 8 ms 300 cd/m² 700:1
  • - 55 W
Long product name Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver :
The long product name of Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 940MW 19" LCD TV monitor with multifunctional performance
More>>>
Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:
The official description of Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dolby Virtual Sound
Virtual Dolby Surround Sound creates a 3D sound environment without the addition of external speakers. Internal sound processors take a non-surround encoded source and turn it into a virtual surround experience.

BBE® Sound
BBE recreates the natural sound and improves sound clarity through boosting high and low range frequencies. As a result high sounds are clearer, brilliant and finely detailed while low sounds are tight, well defined and harmonically rich.

High quality Multimedia Speakers with Dolby "Virtual Sound & BBE"
Enhance the quality for TV viewing, online training, music listening, game, and DVD playback on your system (5W/Ch×2). With just two speakers, it sounds like a 5.1 channel system, recreating the full, rich sound of a cinema or concerthall.

You simply could not surf the Internet while you were watching TV on conventional models. With the SyncMaster 940MW, you can do both with the advanced PIP (Picture-in-Picture), PBP (Picture-by-Picture) function.

SyncMaster 940MW provides easy connection with a variety of device like game console, DVD player, and set-top box, enabling a wide range of multimedia content.

Short summary description Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:
This short summary of the Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 940MW, 48,3 cm (19"), 1440 x 900 pixels, LCD, 8 ms, Silver

Long summary description Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 940MW computer monitor 48,3 cm (19") 1440 x 900 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 940MW. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Aspect ratio
16:10
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Silver
Ports & interfaces
I/O ports
CVBS S-Video SCART Component RF
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
VESA mounting interfaces
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
466 mm
Depth (with stand)
216 mm
Height (with stand)
406 mm
Width (without stand)
466 mm
Depth (without stand)
66 mm
Height (without stand)
371 mm
Weight (without stand)
6,2 kg
Packaging data
Package weight
8 kg
Other features
Display
LCD
Audio system
Virtual Dolby, BBE
Package dimensions (WxDxH)
532 x 165 x 553 mm
Monitor sync input signal
Separate H/V, Composite
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:10:24
Uk has collected 3 expert reviews for Samsung SyncMaster 940MW computer monitor 48.3 cm (19") 1440 x 900 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-10-04 03:10:21
Sometimes its hard to choose between watching TV and getting on with more worthwhile pursuits on your PC. The multi-function Samsung SM940MW allows you to do both at the same time. This combined PC monitor and TV has a built-in tuner, so you can attac...
Good Built-in TV tuner, remote control, Picture-in-Picture, BBE sound system, 700:1 contrast ratio...
Bad No height adjustment...
Bottom line Sometimes its hard to choose between watching TV and getting on with more worthwhile pursuits on your PC. The multi-function Samsung SM940MW allows you to do both at the same time. This combined PC monitor and TV has a built-in tuner, so you can attac...
80%
Brand Image Product code Product Stock Price from
Samsung SyncMaster 940Fn computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver Samsung SyncMaster 940Fn computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
(show image)
LS19HAPASQ SyncMaster 940Fn 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 931MP computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver Samsung SyncMaster 931MP computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
(show image)
LS19RTUSS SyncMaster 931MP 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 960BF computer monitor 48,3 cm (19") 1280 x 1024 pixels White Samsung SyncMaster 960BF computer monitor 48,3 cm (19") 1280 x 1024 pixels White
(show image)
LS19HJDQHV SyncMaster 960BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 970P computer monitor 48,3 cm (19") 1280 x 1024 pixels White Samsung SyncMaster 970P computer monitor 48,3 cm (19") 1280 x 1024 pixels White
(show image)
LS19VDPXHQ SyncMaster 970P 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 940T computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver Samsung SyncMaster 940T computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
(show image)
LS19HATTSQ SyncMaster 940T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 913BM computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver Samsung SyncMaster 913BM computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
(show image)
LS19MJSTSE SyncMaster 913BM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 930BF computer monitor 48,3 cm (19") 1280 x 1024 pixels Black Samsung SyncMaster 930BF computer monitor 48,3 cm (19") 1280 x 1024 pixels Black
(show image)
LS19BIDKSV/KIT SyncMaster 930BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 930BF computer monitor 48,3 cm (19") 1280 x 1024 pixels Samsung SyncMaster 930BF computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
LS19BIDKSV SyncMaster 930BF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)