location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson High Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C933561
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946641119
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson High Cabinet :
The long product name of Epson High Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Cabinet
More>>>
Short summary description Epson High Cabinet:
This short summary of the Epson High Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Epson High Cabinet, Black, White, Germany, - WorkForce Pro WF-R8590DTWF - WorkForce Pro WF-R8590 DTWFC - WorkForce Pro WF-C869RDTWF -..., 1 pc(s), 590 mm, 730 mm

Long summary description Epson High Cabinet:
This is an auto-generated long summary of Epson High Cabinet based on the first three specs of the first five spec groups.

Epson High Cabinet. Product colour: Black, White, Country of origin: Germany, Compatibility: - WorkForce Pro WF-R8590DTWF - WorkForce Pro WF-R8590 DTWFC - WorkForce Pro WF-C869RDTWF -.... Quantity per pack: 1 pc(s), Package width: 590 mm, Package depth: 730 mm

Features
Product colour
Black, White
Country of origin
Germany
Features
Compatibility
- WorkForce Pro WF-R8590DTWF - WorkForce Pro WF-R8590 DTWFC - WorkForce Pro WF-C869RDTWF - WorkForce Pro WF-C8690DWF Series - WorkForce Pro WF-C8690DWF - WorkForce Pro WF-C8690DTWFC - WorkForce Pro WF-C8690DTWF - WorkForce Pro WF-C8690D3TWFC - WorkForce Pro WF-C8190DW Series - WorkForce Pro WF-C8190DW - WorkForce Pro WF-8590DWF Series - WorkForce Pro WF-8590DWF - WorkForce Pro WF-8590DTWF - WorkForce Pro WF-8590 DTWFC - WorkForce Pro WF-8510DWF - WorkForce Pro WF-8090DW - WorkForce Pro WF-8090 DW Series - WorkForce Pro WF-8090 DTWC - WorkForce Pro WF-8090 DTW - WorkForce Pro WF-8010DW
Packaging data
Quantity per pack
1 pc(s)
Package width
590 mm
Package depth
730 mm
Package height
720 mm
Package weight
25 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)