LG logo

LG OLED55E7N TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156844
Info modified on:
16 Jul 2024, 11:01:56
Long product name LG OLED55E7N TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

OLED, 55", webOS, 4K Ultra HD (3840 x 2160), Wifi, Bluetooth, HDMI, USB

LG OLED55E7N TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

- Picture-on-Glass, an ethereal work of art
- A beautiful combination of flawless design and richer sound
- The supreme image quality the world longs for
- The premium cinema experience, created just for you
- Active HDR, unlike other conventional HDRs
- DOLBY ATMOS®, bringing the cinema sound to your room

PICTURE ON GLASS
Design purity to match a perfect picture. Only OLED's revolutionary construction is so thin and light that the screen can be bonded to a transparent pane of glass. This unique television architecture is simply stunning and means there is nothing to distract your attention from the incredible picture you are watching.

BUILT IN SOUNDBAR
Audio visual innovation. A high quality Soundbar firing Dolby Atmos audio is crafted into the design of this television. With discreet, modern styling you get incredible sound without complicated or cumbersome additional components.

Perfect Black Creates Perfect Colour
OLED’s unparalleled range of contrast brings shades and colours to life in a way that LED TV technology cannot match. Colour and contrast perfection.

Dramatic Imaging. Cinematic Sound.
LG OLED is the first TV of its kind with Dolby Vision™ and Dolby Atmos® combined within one television - the result is a unique cinematic experience for your home with incredible picture and sound quality.

The Ultimate HDR 4K Picture
Our advanced Active HDR technology can adapt to a variety of HDR formats and provides scene by scene image mastering, delivering pinpoint picture reproduction. Active HDR is better HDR.

DOLBY ATMOS®- Cinematic Sound for your Home
Dolby Atmos delivers each object’s unique sound in three-dimensional space for full immersion.

webOS – The Ultimate Entertainement Pack
The award winning LG Smart TV with Freeview Play * put's you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services with no monthly cost. The Smarter way of watching live TV and on demand services, with no additional devices required.

Short summary description LG OLED55E7N TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55E7N, 139,7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED55E7N TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55E7N. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.