location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rummikub Original Carton Board game Tile-based

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rummikub
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original Carton
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03980
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126039809
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rummikub Original Carton Board game Tile-based
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tile-based Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
More>>>
Short summary description Rummikub Original Carton Board game Tile-based:
This short summary of the Rummikub Original Carton Board game Tile-based data-sheet is auto-generated and uses the product title and the first six key specs.

Rummikub Original Carton, Board game, Tile-based, 7 yr(s), Family game

Long summary description Rummikub Original Carton Board game Tile-based:
This is an auto-generated long summary of Rummikub Original Carton Board game Tile-based based on the first three specs of the first five spec groups.

Rummikub Original Carton. Product type: Board game, Genre: Tile-based, Recommended age (min): 7 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Genre *
Tile-based
Release date (DD/MM/YYYY)
01,05,2014
Features
Country of origin
China
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet height
2 m
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
576 pc(s)
Quantity per master (outer) case
12 pc(s)