Renewd logo

Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76501
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
17 Dec 2021
Bullet Points Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished:
  • - Affordable and Green
  • - The strictest control on the market
  • - Fully in line with the manufacturer
  • - Free Pick-Up & Return Servicee and Green
Warranty:
2 years
Long product name Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished:

iPhone SE Space Gray 16GB

Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished:

Renewd® is the best sustainable alternative for your new iPhone. The Renewd® iPhone is a certified pre-owned device that is living a second life in its best shape!
What makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested cleaned by certified professionals using the official software.

In this way, Renewd® ensures that each iPhone is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® iPhone, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!

All Renewd® smartphones are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.

Our commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification from RCube and DEKRA, and EcoVadis.

All Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned iPhone with noticeable traces of use, a warranty card and a charging cable.

But it doesn’t end with our products: when you choose Renewd®, you not only save money but also make a positive contribution to the environment!
Are you wondering how? From every Renewd® iPhone device sold, a portion is donated to WeForest, a non-profit organization that initiates reforestation projects to combat global warming.

Our commitment to sustainability ensures that all Renewd® devices are safe and reliable while Reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.

Join us in making a difference by choosing Renewd® for your next electronic device!

Please, note that this is a second-hand device and may contain traces of use.

Renewd® in short:
•Greener & Affordable
•100% Functional Devices
•The strictest control on the market
•Fully in line with the manufacturer
•Free Pick-Up & Return Service

Short summary description Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished:

Renewd iPhone SE, 10,2 cm (4"), 640 x 1136 pixels, 16 GB, 12 MP, iOS 10, Black, Grey

Long summary description Renewd iPhone SE 10,2 cm (4") Single SIM iOS 10 4G 16 GB Black, Grey Refurbished:

Renewd iPhone SE. Display diagonal: 10,2 cm (4"), Display resolution: 640 x 1136 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Black, Grey. Weight: 113 g

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.