location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeBox PC B202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PE0MC3133034N8UCHZ
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC White 65 W
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 2 GB DDR2-SDRAM
  • - 160 GB Card reader integrated
  • - Intel® GMA 950
  • - Linux
Long product name ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White :
The long product name of ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeeBox PC B202 - Intel Atom N270 (1.6GHz, 533MHz FSB, 0.512MB L2), 160GB SATA HDD, 2GB DDR2, Gigabit Ethernet, 802.11 b/g/n, Linux
More>>>
ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White:
The official description of ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Eee Box is a mini desktop PC with huge possibilities. Since the Eee Box only requires around 20 watts of power, your carbon footprint is reduced by 90% compared to a standard PC. With a slim svelte design, the world’s smallest desktop PC allows an array of space saving options. Plus, it’s so easy to use. The simple intuitive interface lets inexperienced users get started right away. Enjoy easy living with the eclectic, efficient and eco-friendly Eee Box.

Turn the Digital Information Highway into Easy Street
The Eee Box is so easy to use. There’s no technical manual — simply plug it in and you are good to go!

Turn Long Waits into Immediate Access with Express Gate
The Eee Box is ready to go in a matter of seconds with the exclusive Express Gate* — an unbelievably quick boot up solution. You can power up and be on your preferred web browser, IM chat, photo manager or Skype in only 7 seconds**.

*Express Gate is only for Windows XP Version
**The actual boot time is subject to hardware configurations and product models

Turn Your Monitor into a TV
For a more interactive and personalized experience, the Eee Box lets you access web based IPTV programs. The Eee Box also acts as a wireless digital hub for streaming music, pictures, and movies from any media center.

Turn Your Monitor into a Computer
Whether it’s a huge widescreen monitor for enhanced viewing or a 15” monitor suitable for tight spaces, in 3 easy steps, simply mount the Eee Box on the back and the monitor becomes an all-in-one computer.

Short summary description ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White:
This short summary of the ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC EeeBox PC B202, 1,6 GHz, Intel Pentium Mobile, N270, 2 GB, 160 GB, Linux

Long summary description ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White:
This is an auto-generated long summary of ASUS Eee PC EeeBox PC B202 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Linux White based on the first three specs of the first five spec groups.

ASUS Eee PC EeeBox PC B202. Processor frequency: 1,6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Operating system installed: Linux. Power supply: 65 W. Product type: PC. Weight: 1 kg. Product colour: White

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1,6 GHz
Processor socket
Socket F (1207)
Processor cache
0,512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of processors installed
1
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
Optical drive type *
No
Hard drive interface
SATA II
Hard drive speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 950
Ports & interfaces
USB 2.0 ports quantity *
4
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Product colour *
White
Performance
Audio system
Realtek ALC662 Azalia
Product type *
PC
Software
Operating system installed *
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36331
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
65 W
Weight & dimensions
Width *
223 mm
Depth *
178 mm
Height *
26 mm
Weight *
1 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Networking features
Gigabit Ethernet, WLAN
Wireless technology
802.11 b/g/n