Fujitsu logo

Fujitsu CELSIUS W340 P4 640 3.2GHz Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33506
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3Y warranty, 1st Y on-site, 2nd & 3rd Y's Carry-in.
Long product name Fujitsu CELSIUS W340 P4 640 3.2GHz Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

CELSIUS W340 P4 640 (3.2GHz) XP Pro MULB 512MB 80GB SATA GF 6200 1GB LAN Combo

Fujitsu CELSIUS W340 P4 640 3.2GHz Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

If you need more power and more expandability than a desktop PC can offer, choose the entry-level workstation CELSIUS W Series. The CELSIUS W Series offers workstation performance - in combination with fastest generation of processors, chipsets and graphic cards.

Short summary description Fujitsu CELSIUS W340 P4 640 3.2GHz Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340 P4 640 3.2GHz, 3,2 GHz, Intel® Pentium® 4, 0,5 GB, DDR2-SDRAM, Windows XP Professional

Long summary description Fujitsu CELSIUS W340 P4 640 3.2GHz Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340 P4 640 3.2GHz. Processor frequency: 3,2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 310 W. Product type: Workstation. Weight: 16 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.