location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ROCCAT Valo keyboard USB QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROCCAT Check ‘ROCCAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Valo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROC-12-800
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ROCCAT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROCCAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ROCCAT Valo keyboard USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY
  • - Black
Long product name ROCCAT Valo keyboard USB QWERTY Black :
The long product name of ROCCAT Valo keyboard USB QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Valo – Max Customizable Gaming Keyboard
More>>>
ROCCAT Valo keyboard USB QWERTY Black:
The official description of ROCCAT Valo keyboard USB QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Diversity has a new name.

Don’t settle for anything less ... Besides incorporating the essential gear for any gamer, this tool will delight you with its diversity. With the Valo you can store 5 profiles. Each profile contains 4 layers and each layer can store 41 macros plus timing information.

RECORD MACROS INGAME.

Want to create a new macro? Don’t want to leave the game? The ROCCAT™ Valo allows you to record and execute new macros within the game via the Macro Live recording button. Simply press the Macro Record button, type in your macro and press the Record button again. The macro is instantly available within your game. And in order to remember where your important and frequently used macros are stored, you can easily change the color of these keys with the colored spare keys provided.

SWITCH YOUR PROFILE IN SECONDS.
Switching profiles and layers has never been this easy. Dedicated profile and layer keys allow you to switch to your game or character-specific profile within seconds simply by pressing one single key.

EXCLUSIVE NIGHT ILLUMINATION.
The time of accidentally hitting the wrong keys is now over. 3-stage night illumination clearly shows the key letterings wherever you are and whatever lighting conditions prevail. Switch off the background illumination during the daytime to save LED life and power. The twin-line LCD always provides you with vital information on your computer’s status. You can even customize the LCD with the optional Software Development Kit and display game-specific information.

DETACHABLE GAMING MICROPHONE.
Enhanced connectivity with pass-thru audio plugs and a USB hub, a noise-cancelling gaming microphone and the key removal Tool further enhance your performance. Become a professional by using professional equipment.

Short summary description ROCCAT Valo keyboard USB QWERTY Black:
This short summary of the ROCCAT Valo keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

ROCCAT Valo, Wired, USB, QWERTY, Black

Long summary description ROCCAT Valo keyboard USB QWERTY Black:
This is an auto-generated long summary of ROCCAT Valo keyboard USB QWERTY Black based on the first three specs of the first five spec groups.

ROCCAT Valo. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Device interface *
USB
Keyboard layout *
QWERTY
Connectivity technology
Wired
Design
Product colour *
Black
Features
Plug and Play
Yes
Microphone in
Yes
Headphone outputs
1
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
Audio Card with Stereo Input and Output. 1 extra USB 1.1 port for the integrated HUB.
Weight & dimensions
Keyboard dimensions (WxDxH)
495 x 200 x 28 mm
Other features
Compatible operating systems
Windows XP/Vista/Vista 64
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 18:21:19
Uk has collected 26 expert reviews for ROCCAT Valo keyboard USB QWERTY Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-09-23 18:21:18
Well here it is folks, the review that many have been waiting for; not because Im some ungodly talented reviewer, but because this product has been so tantalizingly close to release for so long now, its become the hardware version of vaporware. When...
Bottom line Well what can I say, but Roccat have done it again. Following on from a few other stellar reviews of their products, they continue their reign as one of the best peripheral manufacturers in the world with their high end, but high priced, gaming produc...
90%