location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R510JX-DM300D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08X2-M04410
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i5 i5-4200H 2,8 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - 44 Wh 120 W
  • - FreeDOS
Long product name ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver :
The long product name of ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i5-4200H (2.8GHz, 3M Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 950M, Ethernet, WLAN 802.11, WebCam, DOS
More>>>
ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver:
The official description of ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
A classic, timeless design

Designed for everyday multitasking and entertainment for smart and practical users, the ASUS R Series notebooks redefine your expectations of all-rounder notebook. With a spun-circle finish and patterned palm rests, the R Series adds a touch of sophistication and elegance to everyday computing. Its slim profile is 5% thinner than the previous R Series notebook, and still houses to a large touchpad with intuitive multi-point Smart Gesture input, multiple USB 3.0 ports for fast data transfer and IceCool technology to keep your palm rests cool.

Short summary description ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver:
This short summary of the ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R510JX-DM300D, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver:
This is an auto-generated long summary of ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver based on the first three specs of the first five spec groups.

ASUS R510JX-DM300D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200H
Processor cores
2
Processor threads
4
Processor boost frequency
3,4 GHz
Processor frequency *
2,8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive size
2.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15G
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
75027
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
44 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
380 mm
Depth
251 mm
Height (front)
2,92 cm
Height (rear)
3,17 cm
Weight *
2,45 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:41:18
Uk has collected 6 expert reviews for ASUS R510JX-DM300D Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Grey, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%