2 combination in, 1 1/4” out, 2 L/R XLR out, BNC, Thunderbolt, ADAT/SMUX/S/PDIF, DC
Apogee Element 24, 245 mm, 140 mm, 45 mm, 1,14 kg, 10 channels, 12.0 channels
Apogee Element 24. Width: 245 mm, Depth: 140 mm, Height: 45 mm. Audio input channels: 10 channels, Audio output channels: 12.0 channels. Cables included: DC