Western Digital logo

Western Digital Caviar Green 1TB internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70348
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital Caviar Green 1TB internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II:

3.5", 1TB, 16MB Cache, SATA 3Gb/s, 5400RPM, Refurbished

Short summary description Western Digital Caviar Green 1TB internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II:

Western Digital Caviar Green 1TB, 1 TB, 5400 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Western Digital Caviar Green 1TB internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II:

Western Digital Caviar Green 1TB. Hard drive capacity: 1 TB, Hard drive speed: 5400 RPM, Storage drive buffer size: 16 MB, Hard drive size: 3.5", Interface: Serial ATA II

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.