location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SkyHawk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST6000VX0023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST6000VX0023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763649098134 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 TB 3.5" Serial ATA III
  • - Surveillance system HDD
  • - 6 Gbit/s
  • - 705 g
Warranty: 3 years
Long product name Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III :
The long product name of Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6TB SATAIII, 6Gb/s, 3.5'', 256MB cache
More>>>
Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III:
The official description of Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See More. Store More.
Optimised for DVRs and NVRs, SkyHawk surveillance drives are tuned for 24x7 workloads in capacities up to 10 TB. Equipped with enhanced ImagePerfect™ firmware, SkyHawk helps to minimise dropped frames and downtime with a workload rating 3× that of desktop drives while supporting up to 64 HD cameras.

SkyHawk Is Smart

The innovative ImagePerfect firmware enables smooth, clear video streaming for always-on, 24/7 surveillance environments — helping to ensure your business can always have a formidable layer of protection.

And SkyHawk Is Vigilant
- Built to record 90% of the time — supports up to 64 cameras
- Up to 10 TB or 10,000 hours of HD video
- 180 TB/year workload rating, 3× the workload of a desktop drive and backed by a 3-year limited warranty
- Protect your data against the unexpected with an optional +Rescue Data Recovery Service plan

Be Safe
Give yourself the ultimate peace of mind with SkyHawk surveillance drives and never miss a frame, even in harsh environments. SkyHawk’s extreme workload rating, low power consumption and RV sensors can improve long-term drive reliability. SkyHawk can also reliably perform in operating temperatures — from 0°C to 70°C — while tarnish-resistant components offer further protection out in the field.

Short summary description Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III:
This short summary of the Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate SkyHawk ST6000VX0023, 3.5", 6 TB

Long summary description Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III:
This is an auto-generated long summary of Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III based on the first three specs of the first five spec groups.

Seagate SkyHawk ST6000VX0023. Hard drive size: 3.5", Hard drive capacity: 6 TB

Features
Hard drive size *
3.5"
Hard drive capacity *
6 TB
Interface *
Serial ATA III
Type *
HDD
Component for *
Surveillance system
Storage drive buffer size
256 MB
Hard drive interface transfer rate
6 Gbit/s
Hard drive sustained transfer rate
195 MiB/s
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (typical)
9 W
Power consumption (standby)
0,6 W
Power
Power consumption (off)
0,6 W
Power consumption (idle)
7,2 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
5 - 70 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
101,8 mm
Height
26,1 mm
Depth
147 mm
Weight
705 g
Packaging data
Storage drive adapter included
No
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2020-09-05 04:36:12
Uk has collected 20 expert reviews for Seagate SkyHawk ST6000VX0023 internal hard drive 3.5" 6 TB Serial ATA III and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
overclockersclub.com
Updated:
2020-09-05 04:36:12
If there's one thing you can be sure of in the world of computers, it's that storage requirements of everything grow over time. The meteoric increase in size requirements for just about every part of our digital lives has driven the storage vendors to con...
Good 10 TB of storage, Great read speeds for a HDD even in random IO, Low power usage for a 7200 RPM drive, Perfect for backup storage or surveillance...
Bad Slightly slower singlestream write speeds compared to reads, Even with faster speeds, recovering in a RAID array will take time...
Bottom line I think at this point it is clear that the Seagate SkyHawk is a force to be contended with. It's bigger, faster, and more durable than its predecessors, while at the same time using less power. Granted, this is no SSD, but for bulk storage it's hard to ar...
0%
tomshardware.co.uk
Updated:
2020-09-05 04:36:12
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...
0%
tweaktown.com
Updated:
2020-09-05 04:36:12
With WD launching their "Purple" surveillance drive, I knew in the back of my mind it wouldn't take Seagate long to bring their solution to market. Now, about a month later, we have the Seagate Surveillance 4TB HDD in our hands.Surveillance hard drives st...
Bottom line The 4TB Surveillance adds to the impressive portfolio of purpose-built solutions from Seagate. While this drive might show that it has some similarities in terms of performance to the NAS solution, there are certainly areas where you can see that Seagate...
91%
Brand Image Product code Product Stock Price from
Seagate Barracuda ST1000DM010 internal hard drive 3.5" 1 TB Serial ATA III Seagate Barracuda ST1000DM010 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM010 ST1000DM010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)