location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scart - 3xRCA 1.5m In/Out
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVPD2G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965855218 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:09:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 m
  • - SCART (21-pin)
  • - 3 x RCA
  • - Black
Warranty: 25 years.
Long product name Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black :
The long product name of Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scart - 3xRCA 1.5m In/Out
More>>>
Short summary description Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black:
This short summary of the Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect Scart - 3xRCA 1.5m In/Out, 1,5 m, SCART (21-pin), 3 x RCA, Black, Male/Female

Long summary description Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black:
This is an auto-generated long summary of Microconnect Scart - 3xRCA 1.5m In/Out 1,5 m SCART (21-pin) Black based on the first three specs of the first five spec groups.

Microconnect Scart - 3xRCA 1.5m In/Out. Cable length: 1,5 m, Connector 1: SCART (21-pin), Connector 2: 3 x RCA

Brand Image Product code Product Stock Price from
Microconnect

Microconnect Scart/SVHS + 3xRCA SCART (21-pin) 3 x RCA + S-Video Black
(show image)
AVAPIQ Scart/SVHS + 3xRCA 0.00
(excl. VAT)
0 (incl. VAT)