location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X99-A II Intel® X99 LGA 2011-v3 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X99-A II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0Q80-M0EAY0
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X99-A II Intel® X99 LGA 2011-v3 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 2011-v3 Intel® Core™ i7
  • - PC ATX Intel® X99 7.1 channels
  • - DDR4-SDRAM 8 DIMM
  • - M.2, SATA III
  • - 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI
  • - BIOS type: UEFI Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS X99-A II Intel® X99 LGA 2011-v3 ATX :
The long product name of ASUS X99-A II Intel® X99 LGA 2011-v3 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel X99, 8 x DIMM, Max. 128GB, DDR4, USB 2.0/3.0/3.1, ATX
More>>>
ASUS X99-A II Intel® X99 LGA 2011-v3 ATX:
The official description of ASUS X99-A II Intel® X99 LGA 2011-v3 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Awaken the true performance with one click and pioneering OC socket, plus ASUS Aura and SafeSlot.
ASUS Aura – Features controllable RGB onboard lighting and 4-pin strip header that can be synced with an ever-growing portfolio of Aura-capable ASUS hardware.
SafeSlot – Reinvented, strengthened PCIe slot utilizes a new insert-molding process to bind the slot to fortifying metal for superior retention and shearing resistance.
5-Way Optimization: Fan Xpert 4 – Elevates customized cooling to new heights, with the ability to detect PWM/DC fans on all headers, utilize high-amperage fans and control water-cooling pumps in software and UEFI.
Next-gen connectivity – Great flexibility with onboard U.2 / M.2 slots that tap into 32Gbps of PCIe bandwidth and USB 3.1 Type-C.

Unleash the true performance of new Intel Core i7 processor family for socket LGA 2011-v3 in future
ASUS X99 Series motherboards are engineered from the ground up to get the most from new Intel® Core™ i7 processor family for socket LGA 2011-v3 and extract every ounce of performance from Intel's latest architecture. ASUS delivers the BEST of motherboards for gamers, enthusiasts, content creation professionals and passionate DIYers.

Drive CPU and DDR4 performance beyond all expectations!
Designed to break performance barriers, ASUS OC Socket utilizes extra pins to connect a proprietary circuit to contacts found on land grid array (LGA). Combined with our customized UEFI, this exclusive feature enables higher DDR4 memory frequencies, lower latencies and enhanced stability while overclocking, extending all the way to extreme overclocking conditions, such as liquid nitrogen (LN2). OC Socket is 100% compatible with all LGA 2011-v3 CPUs, ensuring the ideal combination of overclocking performance and compatibility.

Better Protection from Overcurrent
The extra 4-pin power plug shares current with the standard 8-pin power connector to balance loads and provide ample margin to overclock Intel's latest CPUs to the limit.

Unique Cache Bus Voltage Adjustment
The cache bus links areas such as CPU cores, DDR4 memory controllers, system agent and the shared L3 cache — so it’s a critical interconnect for the whole CPU subsystem. A higher cache-bus frequency directly accelerates subsystem performance, so ASUS OC Socket exclusively provides an adjustable cache-bus voltage to reach higher cache bus frequencies.

Make your memory go faster
Drive your memory frequencies to 3333MHz and beyond! ASUS-exclusive T-Topology circuit design plus OC Socket provides a superb memory-overclocking capability to unleash the full power of DDR4 by minimizing coupling noise and signal reflection. With innovative equidistant memory channels, it delivers the most balanced control and powerful overclocking compatibility. ASUS works with almost every DDR4 memory vendor to ensure the best compatibility.

One click overclock and cooling, done!
One click takes care of all that complex tuning. Your PC is smart with ASUS 5-Way Optimization. It dynamically optimizes essential aspects of your system based on real-time use — so you get superb CPU performance, everyday energy savings, ultra-stable digital power, cool and quiet fans and now even networking and audio settings that are tailored for the apps that you are using. In short, 5-Way Optimization ensures that your PC is perfect for gaming, entertainment, productivity or just about anything else!
- Games run swiftly and smoothly with high performance, prioritized bandwidth and vivid sound.
- Fans stay whisper-quiet for everyday computing, and ensure extreme cooling efficiency when gaming.
- Energy waste is reduced so you'll save money.

Flexible cooling controls for air and liquid
The latest ASUS X99 motherboards feature the most advanced cooling capability to date, controllable from both Fan Xpert 4 and UEFI.

Water Pump Header
Full control of PWM or DC water pumps, perfect for both custom and self-contained cooling setups.

High-amp fan support
A dedicated fan header that can supply up to 3 Amps, for high-speed high-current fans.

Multiple temperature sources
Multiple temperature sources: Each header can be set to monitor and react up to 3 multiple thermal sensors.

4-pin PWM/DC fan support with Auto Detection
Every onboard header supports auto detection of PWM or DC fans.

Smart Protection
A dedicated integrated circuit that protects each fan header from both over-temperature and over-current.

Media-acclaimed UEFI BIOS
The smoothest, slickest mouse-controlled graphical BIOS has been improved to make it even more appealing. Whether you're a PC novice or a seasoned overclocker, the EZ and Advanced Modes help you find your way, quickly and easily.

EZ Flash 3
Update the latest BIOS via the internet, and from within the BIOS.

S.M.A.R.T
Check up your storages devices' Self-Monitoring, Analysis, and Reporting Technology (S.M.A.R.T) logs to gauge reliability, and even determine if they’re about to fail.

EZ Tuning Wizard — OC and RAID
Select your hardware and apply different scenarios to tune system performance, or streamline your RAID configuration for faster data retrieval and backups!

Brighten up your build
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB control with a variety of functional presets for both built-in RGB LEDs, as well as LED strips connected to the onboard 4-pin RGB headers, all of which can be synced with an ever-growing portfolio of Aura-capable ASUS hardware.

Patent-pending SafeSlot
SafeSlot is the PCIe slot reinvented by ASUS and engineered to provide superior retention and shearing resistance. Manufactured in a single step using a new insert-molding process integrates the slot with the fortifying metal for an inherently stronger slot, which is then firmly anchored to the PCB through additional solder points.

Multi-GPU support
With support for both NVIDIA® SLI™ and AMD CrossFireX™ 2/3-WAY configurations, the X99 motherboard enables multi-GPU setups so you can harness the full power of the latest graphics technologies to drive games at 4K and beyond.

Flawless audio that makes you part of the game
- Separate layer for left and right tracks. Ensures both channels deliver consistent, equal quality.
- Audio shielding - Ensures precision analog/digital separation and greatly reduced multi-lateral interference.
- Clean Power. Power pre-regulator. Reduces power-input noise to ensure consistent performance.
- Audio amplifier. Produces the highest-quality sound for headphone and speakers.
- De-pop circuit. Reduces start-up popping noise to all audio outputs.
- Premium Japanese-made audio capacitors. Provides warm, natural, and immersive sound with exceptional clarity and fidelity.

Intel Ethernet
X99-A II features the very latest Intel® Ethernet for faster, smoother gaming — always. Intel's LAN has the serious double advantage of reducing CPU overhead and offering exceptionally high TCP and UDP throughput. This significantly reduces the processor's workload, so there's more power for your game and your gameplay!

Turbo LAN
Turbo LAN with cFosSpeed traffic-shaping technology adds even more lag-reducing support and intuitive user interface. It allows you to lower lag with no expert knowledge — by up to 1.45X! If you're a tweaker, use Advanced Mode for hardcore controls.

LANGuard
ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors ensuring a more reliable connection and better throughput, plus electrostatically-guarded and surge-protected components for greater tolerance to static electricity and improved protection against surges.

Ultimate-speed 10Gbps with USB 3.1 onboard
With USB 3.1 Type-A ports , which is completely backward-compatible with your existing USB devices, and reversible USB 3.1 Type-C for the very fastest USB data transfers, you'll experience data-transfer speeds of up to 10Gbps — or twice as fast USB 3.0. And you'll be all set for USB 3.1's breakneck speeds. And ASUS-exclusive USB 3.1 Boost technology automatically accelerates USB 3.1 performance even further!

Join the NVMe revolution with built-in U.2 connector
Unlock the full potential of your storage with NVM Express (NVMe), the revolutionary specification that lets your SSDs scream at top speed. Just attach your drive to the built-in U.2 connector with plug-and-play ease to experience data-transfer speeds of up to 32Gbps — and free up a PCIe slot for another expansion card!

Fast storage speed with SATA Express
Current SSDs devour up to 550MB/s bandwidth, which is close to saturation point for SATA 6Gbps connections. Backwardly compatible with up to two SATA drives, SATA Express is the next-generation connectivity standard — and ensures that you and your system won't get left behind.

Speed up with onboard M.2 up to 32Gbit/s
With x4 PCI Express 3.0/2.0 bandwidth, M.2 supports up to 32Gbps data-transfer speeds. It is the perfect choice for an operating system or application drive, making your whole PC or professional apps work as fast as possible.

Upgrade with ThunderboltEX 3 to experience blistering speeds and any-way-up connectivity
ASUS X99-A II offers support for ThunderboltEX 3 card, an Intel-certified Thunderbolt™ 3 add-on card enables breathtaking bi-directional speeds up to 40Gbps - four-times faster than other PC data-transfer cables with twice the video bandwidth for the latest 60 Hz 4K/UHD displays. Beyond sheer bandwidth, Thunderbolt 3 supports daisy-chaining up to six devices, utilizes a Type C reversible connector for compatibility with the latest USB 3.1 Type-C devices and supports the USB Power Delivery specification for fast, high-power charging of up to 36W.

Total control anytime, anywhere with Remote GO!
Remote GO! gives you complete control of your PC — even when you're away from home. Access your forgotten files at home, and work on your PC from almost anywhere. Plus, it takes just one click to manage all your public clouds or sync files across your PC and devices!

You will love DIY!
We understand how you use your PC. From assembly, system setting and monitoring, and to firmware and hardware updates - we're all about making your life easier. That's why we never stop developing new and exciting DIY opportunities to make PC DIY easy, fun and free from hassle!

Intel® Core™ i7 Processor LGA2011-v3 Ready
This motherboard supports Intel® Core™ i7 processors in the LGA2011-v3 package, with memory and PCI Express controllers integrated to support 4-channel (8 DIMM) DDR4 memory and 40/28 PCI Express 3.0/2.0 lanes.

Intel® X99 Chipset
The Intel® X99 Chipset is a single-chipset design that supports new Intel® Core™ i7 processor family for socket LGA 2011-v3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, X99 provides a maximum 6 USB 3.0 ports, 10 SATA 6Gbps ports and 32Gbps M.2 support for faster data retrieval.

Short summary description ASUS X99-A II Intel® X99 LGA 2011-v3 ATX:
This short summary of the ASUS X99-A II Intel® X99 LGA 2011-v3 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X99-A II, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, DIMM, Quad-channel

Long summary description ASUS X99-A II Intel® X99 LGA 2011-v3 ATX:
This is an auto-generated long summary of ASUS X99-A II Intel® X99 LGA 2011-v3 ATX based on the first three specs of the first five spec groups.

ASUS X99-A II. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Quad-channel. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 2011-v3
Compatible processor series *
Intel® Core™ i7
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
8
Memory slots type
DIMM
Memory channels
Quad-channel
Supported memory clock speeds
2133, 2400, 2666, 2800, 3000, 3200, 3300, 3333 MHz
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
Graphics
Parallel processing technology support *
3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
2
Number of SATA III connectors *
8
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
EPS power connector (8-pin)
Yes
Number of COM connectors
1
Thunderbolt headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® I218-V
Features
Motherboard chipset *
Intel® X99
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Expansion slots
Number of M.2 (M) slots
1
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Other features
Number of SATA Express ports
1
S/PDIF in connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-28 01:29:46
Uk has collected 26 expert reviews for ASUS X99-A II Intel® X99 LGA 2011-v3 ATX and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Bit-Tech.net
Updated:
2017-09-28 01:29:41
When HaswellE and the X99 chipset launched two years ago, they brought new storage standards to the mainstream along with additional PCIE lanes and an interesting lineup of CPUs too.As of last week though, things have moved on and, in short, if you wan...
Bottom line The Asus X99-A II is a solid motherboard with plenty of useful features and a lot more besides. The lighting control may not be everyone's cup of tea, but aesthetics is one of the few areas that differentiates boards these days. Performance is close betwe...
0%
eteknix.com
Updated:
2017-09-28 01:29:46
The X99 platform is primarily designed for professionals using complex multi-threaded applications and require a great deal of processing power. As a result, motherboard vendors haven't really offered a huge range and decided to focus their efforts on the...
Good Attractive RGB illumination, Comprehensive software package, Excellent TCP networking, Exceptional audio, Great price to performance ratio for X99, Mind-blowing memory bandwidth, Premium components, Stunning aesthetic design, Superb BIOS, Supports  Thunde...
Bad Higher power consumption than other motherboards, M.2 read results could be better, PCH lighting is easily obscured by long graphics cards, “The ASUS X99-A II consistently sets superb benchmark results and competes with motherboards costing significantly...
Bottom line PricingCurrently, the ASUS X99-A II is available for pre-order from Overclockers UK for £239.99. This is a very reasonable price when you consider its predecessor, the X99-A still hovers around the £225 mark. Not only that, the updated model includes the...
0%
Country Distributor
Deutschland 1 distributor(s)