location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-in-1 Head to toe trimmer QG3382/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3382/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103744986
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2020
Product end of life date
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QG3382/13 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 attachments & 3 combs
  • - cordless, showerproof
  • - skin-friendly blades
  • - 50mins cordless use/1h charge
Warranty: 2-year
Long product name Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13 :
The long product name of Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-one beard, hair & body trimmer
More>>>
Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13:
The official description of Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Groom your beard, hair and body with this showerproof all-in-one trimmer. 5 different attachments give you the freedom to create different styles from head to toe, while turbo power helps you trim through thick hair­ evenly and gently.

Short summary description Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13:
This short summary of the Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13, Black, Grey, Cylinder, 2 cm, 3 mm, AC/Battery, 50 min

Long summary description Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13:
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13 based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 5-in-1 Head to toe trimmer QG3382/13. Product colour: Black, Grey, Shape: Cylinder, Minimum hair length: 2 cm. Power source: AC/Battery, Operating time: 50 min, Charging time: 1 h. Attachment combs: Beard, Head, Mustache, Whisker. Bodygroom/hair clipping/facial styling: Stubble look, Sharp lines, Detailed styling, Goatee

Full size trimmer
Full size trimmer

Use the full size trimmer without a comb to complete your style and get clean, sharp lines around the edges of your beard.

Bodygroomer
Bodygroomer

Shave any area below the neck with comfort. The bodygroomer’s head is made from a hypo-allergenic foil and has rounded tips to protect your skin.

Beard & stubble comb
Beard & stubble comb

Trim your beard to exactly the length you want, by locking in the setting that suits your desired look. The beard & stubble comb offers 18 length settings from 1mm to 18mm, with precisely 1mm between each setting.

Hair comb
Hair comb

Keep your haircut in style, or create a new one, by trimming to different lengths. The hair comb offers 18 length settings from 3mm to 20mm, with precisely 1mm between each setting.

Body comb
Body comb

Trim your body hair to exactly the length you prefer. The body comb offers 10 different settings, for a clean, comfortable trim on your chest, armpits or groin.

Showerproof
Showerproof

This MultiGroomer is designed to work cordlessly, so that you can use it safely and comfortably under the shower.

Turbo power
Turbo power

Power through even the thickest hair. Turbo power helps you cut the longest, most dense parts of your hair by increasing the cutting speed.

50 min run time, 1-hr charge
50 min run time, 1-hr charge

Our advanced charging system gives you two convenient options: charge for one hour and you’ll get up to 50 minutes of running time, or do a 5-minute quick charge for one full trim.

Skin-friendly blades
Skin-friendly blades

Get a gentle trim that is high on performance. Blades are self-sharpening and made of finely ground chromium steel, giving you lasting performance. Their rounded tips and combs ensure smooth, protected contact with your skin.

Storage pouch
Storage pouch

Keep your all-in-one trimmer organized with the convenient pouch, which holds and protects the trimmer and all attachments when you're on the go.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Performance
Product colour *
Black, Grey
Shape
Cylinder
Minimum hair length
2 cm
Maximum hair length
3 mm
Wet & Dry
Yes
Precision trimmer
Yes
Number of settings
10
Ergonomics
Handle(s)
Yes
Soft grip
Yes
Indication
Battery charge indicator
Yes
Battery low indication
Yes
Power
Power source *
AC/Battery
Operating time *
50 min
Rechargeable *
Yes
Power
Charging time
1 h
Battery technology
Nickel-Metal Hydride (NiMH)
Fast charging
Yes
AC input voltage
100-240 V
Mains power
Yes
Other features
Bodygroom/hair clipping/facial styling
Stubble look, Sharp lines, Detailed styling, Goatee
Packaging content
Hair comb
Yes
Oil included
Yes
Attachment combs
Beard, Head, Mustache, Whisker
Styling comb
Yes
Carrying case
Yes
Technical details
Number of attachments/combs
2/3
Turbo power boost button
Yes