location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic SL Hard Drive 500 GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic SL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic SL Hard Drive 500 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25913
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Classic SL Hard Drive 500 GB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Warranty: Two years manufacturers warranty, free helpdesk support
Long product name Freecom Classic SL Hard Drive 500 GB external hard drive Black :
The long product name of Freecom Classic SL Hard Drive 500 GB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic SL Hard Drive 500GB USB-2, Black version, Aluminium enclosure
More>>>
Freecom Classic SL Hard Drive 500 GB external hard drive Black:
The official description of Freecom Classic SL Hard Drive 500 GB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most cost-effective Hi-Speed hard drive solution.
It's all about Gigabytes. Programs and data take up more and more storage space. The need for installing an extra harddrive on your PC is more present than ever. Freecom now offers the perfect upgade for your PC: the Classic SL Hard Drive, a no-nonsense external hard drive. No need to open your PC: just plug the Classic SL Hard Drive in the USB port (USB 2.0 or 1.1) and you instantly have a substantial increase in storage space. The future is simple!

Key features:
- Fast, low noise external USB-2 Hard Drive
- High quality aluminium enclosure,with optimal airflow management
- The easiest way to add and manage extra storage capacity to your
computer
- Hot swappable, no need to turn off your computer
- No device ID's or terminations to worry about
- High quality, sleek design, only 215 x 115 x 30mm, easy to take
with you

Short summary description Freecom Classic SL Hard Drive 500 GB external hard drive Black:
This short summary of the Freecom Classic SL Hard Drive 500 GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic SL Hard Drive 500 GB, 500 GB, 2.0, 7200 RPM, Black

Long summary description Freecom Classic SL Hard Drive 500 GB external hard drive Black:
This is an auto-generated long summary of Freecom Classic SL Hard Drive 500 GB external hard drive Black based on the first three specs of the first five spec groups.

Freecom Classic SL Hard Drive 500 GB. Hard drive capacity: 500 GB. USB version: 2.0. Hard drive speed: 7200 RPM. Product colour: Black

Hard drive
Hard drive capacity *
500 GB
Hard drive speed *
7200 RPM
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Power
Bus powered *
No
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
215 mm
Depth
115 mm
Height
30 mm
Weight *
750 g
Packaging data
Bundled software
Software Media Suite
Other features
Average latency
4,2 ms
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium II 233 Mhz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM
Power requirements
200 - 240V
Track to track seek time
0,8 ms
Compatible operating systems
Windows 98SE/ME/2000/XP MAC OS X
Brand Image Product code Product Stock Price from
Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive
(show image)
23237 Classic Mobile 3.5" HD 250GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive Black Freecom Classic Mobile 3.5" HD 160GB USB-2 external hard drive Black
(show image)
22706 Classic Mobile 3.5" HD 160GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic HD 80GB USB 2.0 external hard drive Black Freecom Classic HD 80GB USB 2.0 external hard drive Black
(show image)
22704 Classic HD 80GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)