location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Heat Wrap Sleeping Bag 300 2.3m x 80cm x 55cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922547
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour :
The long product name of Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HEAT WRAP 300 SLEEPING BAG
More>>>
Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour:
The official description of Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HEAT WRAP 300 SLEEPING BAG
- Ideal temperature range: -3-3°C 27-37°F)
- Shell fabric: 210T Rip-Stop polyester
- Lining: Pongee
- Padding: 150g/m2, 2 layers hollow fiber
- Product unit weight: 1.85 kg 4.1 Lb)
- Form-fitting cut and straight quilting for superior outdoor comfort
- Anti-bite, 2 way zipper allows adjustable ventalation
- Insulating draft protection along zipper
Content: One sleeping bag, one carry bag

Short summary description Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour:
This short summary of the Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68049, 800 mm, 55 cm, 80 cm, 2300 mm, 1,85 kg, 24 pc(s)

Long summary description Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour:
This is an auto-generated long summary of Bestway 68049 sleeping bag Mummy sleeping bag Polyester Multicolour based on the first three specs of the first five spec groups.

Bestway 68049. Width: 800 mm, Minimum width: 55 cm, Maximum width: 80 cm. Quantity per pallet: 24 pc(s), Minimum order quantity: 1 pc(s). Package width: 240 mm, Package length: 24 cm, Package height: 450 mm

Weight & dimensions
Width
800 mm
Minimum width
55 cm
Maximum width
80 cm
Length
2300 mm
Weight
1,85 kg
Technical details
Type *
Mummy sleeping bag
Material *
Polyester
Product colour *
Multicolour
Lower limit temperature rating
-3 °C
Comfort temperature rating
3 °C
Extreme temperature rating
-19 °C
Zipper closure
Yes
Technical details
Zipper type
Two-way zipper
Draft tube
Yes
Package volume
106000 cm³
Intrastat code
94043000
Packaging content
Carrying case
Yes
Logistics data
Quantity per pallet
24 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
240 mm
Package length
24 cm
Package height
450 mm
Package type
Blister