location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YQ6308/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YQ6308/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265410585
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Metallic
  • - Number of shaver heads/blades: 3
  • - AC/Battery Charging time: 1 h
Warranty: 2-year worldwide guarantee
Long product name Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic :
The long product name of Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver series 3000, 100-240 V, 30 min / 1 h, Corded/Cordless
More>>>
Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic:
The official description of Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Close and Easy
CloseCut blades

A close and comfortable shave for an affordable price. The Flex & Float system is combined with CloseCut blades, guaranteeing a close and comfortable shave.

Comfortably close
- CloseCut blades, durable and self-sharpening for close shave

Adjusts to every curve of your face and neck
- Dynamic contour response adjusts to face and neck curves

Easy to use
- 2-year guarantee, worldwide voltage and replaceable blades
- Can be used corded and cordless
- Charging indicator and battery full indicator
- 30+ shaving minutes, 1-hour charge

Easy grip
- Ergonomically designed grip for easy handling

Short summary description Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic:
This short summary of the Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 YQ6308/16, Rotation shaver, Black, Metallic, HQ56, 2 year(s), AC/Battery, 1 h

Long summary description Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic:
This is an auto-generated long summary of Philips SHAVER Series 3000 YQ6308/16 men's shaver Rotation shaver Black, Metallic based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 YQ6308/16. Shaver system: Rotation shaver, Product colour: Black, Metallic, Shaving head replacement(s) model: HQ56. Power source: AC/Battery, Charging time: 1 h, AC input voltage: 100-240 V. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Black, Metallic
Electronic on/off switch
Yes
Individual floating head
Yes
Washable *
No
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
HQ56
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Indication
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Charging time
1 h
AC input voltage
100-240 V
Shaving time
30 min
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protective caps
Yes
Other features
Reflex action system
Yes
Handle(s) features
Ergonomic