location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR0810TRI Full-Motion Universal Flexible Tablet Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR0810TRI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190536 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most tablets ranging from 8 to 10 in.
  • - Flexible, bendable legs stabilize tablet on uneven surfaces
  • - Rubber feet grip surface securely
  • - Rotates 360° for portrait and landscape orientations
  • - Supports up to 2.2 lbs (1 kg)
Warranty: 5-year limited
Long product name Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black :
The long product name of Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full-Motion Universal Flexible Tablet Stand
More>>>
Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black:
The official description of Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DDR0810TRI Full-Motion Universal Flexible Tablet Stand rests securely on your desk, table, workstation or almost any other surface to maximize space and offer hands-free stability. It fits most tablets from 8 to 10 inches. Its flexible eight-inch legs bend to steady your tablet on uneven surfaces and can even wrap around objects for maximum effect. Rubber feet provide a strong grip on most surfaces. Tripod design rotates 360°, so you can view your tablet in portrait or landscape orientation. Easy assembly in seconds with no tools necessary. Supports up to 2.2 lbs (1 kg).

Ideal for Most Desks, Tables and Workstations
Fits most tablets from 8 to 10 in.
Flexible 8 in. legs bend to stabilize tablet on uneven surfaces
Legs can wrap around objects for maximum effect
Rubber feet provide strong grip on most surfaces
Full 360° rotation for both portrait and landscape orientations

Assembles in Seconds
No tools necessary
Supports up to 2.2 lbs (1 kg)

Short summary description Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black:
This short summary of the Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR0810TRI, Tablet/UMPC, Passive holder, Indoor, Black

Long summary description Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black:
This is an auto-generated long summary of Tripp Lite DDR0810TRI holder Passive holder Tablet/UMPC Black based on the first three specs of the first five spec groups.

Tripp Lite DDR0810TRI. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Black

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Material *
Plastic
Product colour *
Black
Country of origin
China
Multimedia
Built-in speaker(s)
No
Ergonomics
Angle of rotation
360°
Minimum screen size
20,3 cm (8")
Maximum screen size
25,4 cm (10")
Power
Power source type
Not supported
Weight & dimensions
Width
209,8 mm
Depth
209,8 mm
Height
205 mm
Weight & dimensions
Weight
260 g
Packaging data
Package width
114,8 mm
Package depth
270 mm
Package height
69,8 mm
Package weight
340 g
Logistics data
Harmonized System (HS) code
3926,90,9985
Master (outer) case GTIN (EAN/UPC)
10037332190533
Master (outer) case width
284,5 mm
Master (outer) case length
595,1 mm
Master (outer) case height
369,8 mm
Master (outer) case weight
9,04 kg
Quantity per master (outer) case
25 pc(s)
Other features
Maximum weight capacity
1 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)