location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-Link DGS-1008MP 8-Port Desktop Gigabit Max PoE Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1008MP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069420337 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 14:18:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DGS-1008MP user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-Speed Networking
  • - Eight 10/100/1000 Mbps Ethernet ports
  • - Full/half-duplex for 10/100 Mbps Ethernet and full-duplex for 1000 Mbps Ethernet Reliability
  • - IEEE 802.3x Flow Control
  • - Store-and-forward switching scheme
  • - RoHS compliant Easy Setup
  • - Plug-and-play installation
  • - Auto MDI/MDI-X crossover on all ports Desktop and Rackmount Design
  • - Rack-mountable 11” metal casing (1U)
  • - Fanless design PoE Functionality
  • - IEEE 802.3at-compliant
  • - 125 W total power budget
  • - Up to 30 W power output per port
Warranty: Limited
Long product name D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black :
The long product name of D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100/1000 Mbps, 16 Gbps, Auto MDI/MDI-X, 4K MAC
More>>>
D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
The official description of D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Something of a powerhouse when it comes to Power-over-Ethernet switches, this compact beauty offers PoE to 802.3af/at standard across all eight Gigabit Ethernet ports, at up to 30 Watts per port with a power budget total of 140 Watts. Which, put simply, means you can power devices such as access points, IP phones and video surveillance cameras simply by plugging them in with an Ethernet cable – no additional power required.
The DGS-1008MP features 8 x 10/100/1000BASE-T ports that support the IEEE 802.3at PoE+ protocol. Each of the 8 PoE+ ports can supply up to 30 watts with a total PoE power budget of 140 watts. PoE is especially suitable for devices that are far from power outlets or when you want to minimise the clutter of extra cables.
No configuration is required and installation is quick and easy. Support for Auto MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch. Auto- Negotiation on each port senses the link speed of a network device (10, 100 or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance. The switch has been designed without fans ensuring silent operation wherever it is installed. With wire-speed filtering and store-and-forward switching, the DGS-1008MP maximises network performance while minimising the transmission of bad network packets.
DGS-1008MP switches feature both D-Link Green 3.0 Technology and IEEE802.3az Energy Efficient Ethernet (EEE) to cut operating costs without sacrificing operational performance or functionality. With D-Link Green technology, the switches constantly monitor the link status and network utilisation of every port. The switches also automatically detect cable length and can reduce transmission power usage for shorter cables. By pairing EEE capable devices with DGS-1008MP switches organizations can drastically reduce power consumption by automatically putting ports into a sleep mode when not being used.

Short summary description D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1008MP, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

D-Link DGS-1008MP. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3at, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3at, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Packet forwarding rate (1 Gbps)
14880 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
1488000 pps
Packet buffer memory
0,192 MB
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
LED indicators
Yes
Technical details
Shipping (inner) case height
28,5 cm
Shipping (inner) case width
40,6 cm
Shipping (inner) case length
54,5 cm
Shipping (inner) case net weight
14,2 kg
Quantity per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
563,8 kg
Master (outer) cases per pallet (air)
36 pc(s)
Products per pallet (air)
180 pc(s)
Technical details
Pallet length
110 cm
Pallet width
120 cm
Pallet height (air)
193,5 cm
Pallet gross weight (sea)
563,8 kg
Master (outer) cases per pallet (sea)
36 pc(s)
Products per pallet (sea)
180 pc(s)
Pallet height (sea)
193,5 cm
Shipping (inner) case weight
15,3 kg
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
13,5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Total Power over Ethernet (PoE) budget
140 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
280 mm
Depth
180 mm
Height
44 mm
Weight
1,84 kg
Packaging data
Package width
262 mm
Package depth
391 mm
Package height
102 mm
Package weight
2,85 kg
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
DIR-3160-24PC DWS-3160-24PC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black
(show image)
DIR-3160-24TC DWS-3160-24TC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1100-08/E DGS-1100-08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 3 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)