location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 USB CIPC Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2000 USB CIPC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001-392
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 USB CIPC Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 0 - 6800 Hz
Long product name Jabra GN2000 USB CIPC Headset Wired :
The long product name of Jabra GN2000 USB CIPC Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2000 USB CIPC
More>>>
Jabra GN2000 USB CIPC Headset Wired:
The official description of Jabra GN2000 USB CIPC Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ENHANCED USER EXPERIENCE – EASE OF USE

The Jabra GN2000 CIPC headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments.

The headset is certified for CIPC, meaning you can simply plug-and-play with your Unified Communications voice client. Just plug it into the USB port and you’re ready to go. CIPC will automatically recognize the device, and you can answer/end calls and adjust volume levels via integrated inline control buttons on the cord.

VOIP WITH SUPERIOR CALL CLARITY

The Jabra GN2000 CIPC headset series raises expectations of a professional grade headset in terms of durability, comfort and quality.

While most ”wideband” headsets cut-off around 4,000 Hz, the Jabra GN2000 CIPC provides a full frequency response up to 6,800 Hz. This reduces misunderstandings and communication difficulties.

The headset features a noise-canceling microphone to combat background noise and PeakStop™ technology that protects the users hearing by cutting off sudden loud noises.

Jabra GN2000 CIPC is available with mono or duo speakers.

Short summary description Jabra GN2000 USB CIPC Headset Wired:
This short summary of the Jabra GN2000 USB CIPC Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 USB CIPC, Wired, 0 - 6800 Hz, Headset

Long summary description Jabra GN2000 USB CIPC Headset Wired:
This is an auto-generated long summary of Jabra GN2000 USB CIPC Headset Wired based on the first three specs of the first five spec groups.

Jabra GN2000 USB CIPC. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 0 - 6800 Hz

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
0 - 6800 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:32:49
Uk has collected 1 expert review for Jabra GN2000 USB CIPC Headset Wired but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra GN2000 USB CIPC Headset Wired Office/Call center Jabra GN2000 USB CIPC Headset Wired Office/Call center
(show image)
20001-332 GN2000 USB CIPC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono Headset Wired Jabra GN2000 Mono Headset Wired
(show image)
20001-331 GN2000 Mono 0.00
(excl. VAT)
0 (incl. VAT)