location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 841/874 PageWide XL Maintenance Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841/874 PageWide XL Maintenance Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9J48A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182553206 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 00:05:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 841/874 PageWide XL Maintenance Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintenance kit
  • - Print technology: Thermal inkjet
  • - Brand compatibility: HP
  • - White
  • - 1 pc(s)
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 841/874 PageWide XL Maintenance Cartridge :
The long product name of HP 841/874 PageWide XL Maintenance Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

841/874 PageWide XL Maintenance Cartridge
More>>>
HP 841/874 PageWide XL Maintenance Cartridge:
The official description of HP 841/874 PageWide XL Maintenance Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 841/874 PageWide XL Maintenance Cartridge:
This short summary of the HP 841/874 PageWide XL Maintenance Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 841/874 PageWide XL Maintenance Cartridge, Maintenance kit, Thermal inkjet, White, Singapore, F9J48A, HP

Long summary description HP 841/874 PageWide XL Maintenance Cartridge:
This is an auto-generated long summary of HP 841/874 PageWide XL Maintenance Cartridge based on the first three specs of the first five spec groups.

HP 841/874 PageWide XL Maintenance Cartridge. Product type: Maintenance kit, Print technology: Thermal inkjet, Product colour: White. Width: 287 mm, Depth: 110 mm, Height: 133 mm. Quantity per pack: 1 pc(s), Package weight: 690 g, Package width: 287 mm. Number of cartons per pallet: 12 pc(s), Quantity per pallet: 144 pc(s), Number of layers per pallet: 3 pc(s). Pallet dimensions (W x D x H): 1200 x 800 x 1016 mm, Pallet dimensions (W x D x H) (imperial): 1193,8 x 800,1 x 1016 mm (47 x 31.5 x 40"), Pallet weight (imperial): 120,2 kg (265 lbs)

Features
Product type *
Maintenance kit
Print technology
Thermal inkjet
Product colour
White
Country of origin
Singapore
OEM code
F9J48A
Brand compatibility
HP
Compatibility
HP PageWide XL 5000, 4500, 4000, 8000, 8000 Blueprinter, 5000 Blueprinter
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
287 mm
Depth
110 mm
Height
133 mm
Weight
310 g
Packaging data
Quantity per pack
1 pc(s)
Package weight
690 g
Package width
287 mm
Packaging data
Package depth
110 mm
Package height
133 mm
Technical details
Master (outer) case gross weight (imperial)
9,14 kg (20.1 lbs)
Logistics data
Number of cartons per pallet
12 pc(s)
Quantity per pallet
144 pc(s)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
4 pc(s)
Master (outer) case width
583 mm
Master (outer) case length
341 mm
Master (outer) case height
278 mm
Master (outer) case weight
9,14 g
Pallet weight
119,79 g
Quantity per master (outer) case
12 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1016 mm
Pallet dimensions (W x D x H) (imperial)
1193,8 x 800,1 x 1016 mm (47 x 31.5 x 40")
Pallet weight (imperial)
120,2 kg (265 lbs)
Country Distributor
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)