location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E752
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA.test_1
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:51:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Detachable) Black, Grey
  • - Intel® Core™ i5 i5-3230M 2,6 GHz
  • - 39,6 cm (15.6") LED backlight
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® Quadro® K620M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 72 Wh 12 h 65 W
  • - Windows 8.1 64-bit
Long product name Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey :
The long product name of Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3230M Processor (3M Cache, up to 3.20 GHz), Intel HM76, 15.6" HD 1366 x 768, 4GB DDR3 1600MHz, 500GB 2.5" SATA HDD 5400rpm, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey:
The official description of Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a reliable and energy-efficient notebook for daily business use, select the Fujitsu LIFEBOOK E752. The 39.6 cm (15.6-inch) display and useful interfaces offer you enhanced convenience. The modular bay lets you add extra memory or a second battery to increase your flexibility. Moreover, advanced security features protect your valuable company data.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Flexible Working
Enjoy maximum flexibility and convenience with the modular bay. Just insert a second battery, a second hard disk drive, a weight saver or a Blu-ray Disc™/DVD drive, depending on your Fujitsu LIFEBOOK.

Enhanced Ergonomics
Experience enhanced ergonomic working with the ScrollWheel for easy scrolling up and down, the anti-glare display with LED backlight, the Ambient Light Sensor and the port replicator.

Family Concept
The family concept offers the same design and accessory components such as port replicator or keyboard for Fujitsu LIFEBOOK E782, E752, S782 and S752, granting you extra flexibility.

Short summary description Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey:
This short summary of the Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E752, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 8 GB, 500 GB, Windows 8.1

Long summary description Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK E752 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 8.1 Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E752. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 8.1. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Convertible (Detachable)
Display
Display diagonal *
39,6 cm (15.6")
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Display brightness
220 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3230M
Processor cores
2
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Hard drive size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS PRO, MS PRO Duo, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K620M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Built-in Wi-Fi switch
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Serial ports quantity
1
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Spill-resistant keyboard
Yes
Keyboard number of keys
104
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0WX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72056
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6700 mAh
Battery capacity *
72 Wh
Battery life (max)
12 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection type
Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
GS, CB, CE, FCC, WEEE, HCT / HCL / WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
372 mm
Depth
245 mm
Height
35 mm
Weight *
2,5 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB