DELL logo

DELL A7485911 mounting kit Black, Stainless steel Metal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182173
Info modified on:
11 Aug 2023, 17:03:03
Long product name DELL A7485911 mounting kit Black, Stainless steel Metal:

1U KVM Mounting bracket

DELL A7485911 mounting kit Black, Stainless steel Metal:

Mount a select Dell™ KVM in the same U space with your Dell 18.5 inch KMM. This is the exclusive 1U mounting bracket for the Dell DMPU and DAV KVM products and select PowerEdge KVM consoles.

- Exclusive 1U Mounting Bracket
- Supports the Dell DMPU and DAV KVM products and select PowerEdge KVM consoles

Short summary description DELL A7485911 mounting kit Black, Stainless steel Metal:

DELL A7485911, Metal, Black, Stainless steel

Long summary description DELL A7485911 mounting kit Black, Stainless steel Metal:

DELL A7485911. Material: Metal, Product colour: Black, Stainless steel

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.