location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DUNVPJT project mount Ceiling Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUNVPJT Full Motion Universal Ceiling Mount for Projectors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUNVPJT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185679 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 13:01:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DUNVPJT project mount Ceiling Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal design fits most projector brands
  • - Quick-release feature allows easy projector maintenance
  • - 360° swivel and -20° to +20° tilt for wide range of motion
  • - Supports up to 55 lbs (24.9 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DUNVPJT project mount Ceiling Black :
The long product name of Tripp Lite DUNVPJT project mount Ceiling Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Motion Universal Ceiling Mount for Projectors
More>>>
Tripp Lite DUNVPJT project mount Ceiling Black:
The official description of Tripp Lite DUNVPJT project mount Ceiling Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DUNVPJT Full Motion Universal Ceiling Mount saves valuable wall and floor space by suspending your digital projector from the ceiling. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, the DUNVPJT fits most projector brands.

An integrated ball-joint design allows easy customization of your viewing at any time. A 360° swivel and -20° to +20° tilt capability provides comfortable viewing from multiple angles. The easy-grip adjustment knob holds the image position with no sag or drift. A quick-release connector allows easy removal of the projector for cleaning or light bulb replacement and reinstallation with no realignment necessary.

The durable all-metal unit supports up to 55 lbs (24.9 kgs). The scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Installation hardware is included. The DUNVPJT's base plate and four adjustable support arms conform to hole patterns located on the housing of most projectors.

Short summary description Tripp Lite DUNVPJT project mount Ceiling Black:
This short summary of the Tripp Lite DUNVPJT project mount Ceiling Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DUNVPJT, Ceiling, 24,95 kg, Black, 360°, 0 - 20°, 149,9 mm

Long summary description Tripp Lite DUNVPJT project mount Ceiling Black:
This is an auto-generated long summary of Tripp Lite DUNVPJT project mount Ceiling Black based on the first three specs of the first five spec groups.

Tripp Lite DUNVPJT. Mounting type: Ceiling, Maximum weight capacity: 24,95 kg, Product colour: Black. Width: 149,9 mm, Height: 134,9 mm, Depth: 499,9 mm. Country of origin: China. Quantity per master (outer) case: 8 pc(s), Master (outer) case width: 350 mm, Master (outer) case length: 350 mm

Performance
Mounting type *
Ceiling
Maximum weight capacity *
24,95 kg
Product colour *
Black
Telescopic
No
Angle of rotation
360°
Tilt angle range
0 - 20°
Adjustable
Yes
Weight & dimensions
Width
149,9 mm
Height
134,9 mm
Depth
499,9 mm
Weight
1,64 kg
Package width
161 mm
Package depth
161 mm
Weight & dimensions
Package height
140 mm
Package weight
2,04 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185676
Other features
Country of origin
China
Logistics data
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
83024190
Master (outer) case width
350 mm
Master (outer) case length
350 mm
Master (outer) case height
315 mm
Master (outer) case weight
16,9 kg
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)